location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC E600 I865G 2.4GHZ Intel® Pentium® 4 0.5 GB 80 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENIC E600 I865G 2.4GHZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-655111-005
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCENIC E600 I865G 2.4GHZ Intel® Pentium® 4 0.5 GB 80 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® 4 2.4 GHz
  • - 0.5 GB
  • - 80 GB
Long product name Fujitsu SCENIC E600 I865G 2.4GHZ Intel® Pentium® 4 0.5 GB 80 GB PC :
The long product name of Fujitsu SCENIC E600 I865G 2.4GHZ Intel® Pentium® 4 0.5 GB 80 GB PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCENIC E600 I865G 2.4GHZ 80GB 512MB DVD WXPH NL NL (P4)
More>>>
Fujitsu SCENIC E600 I865G 2.4GHZ Intel® Pentium® 4 0.5 GB 80 GB PC:
The official description of Fujitsu SCENIC E600 I865G 2.4GHZ Intel® Pentium® 4 0.5 GB 80 GB PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SCENIC E Series goes far beyond legal requirements when it comes to environmental friendliness. Your system is built with specially selected environmental-friendly material.
Play your part in protecting nature. When you upgrade, return your old system to us and we will recycle it - for your and our clear conscience.
Working with the all-new SCENIC E Series is stress-free. It is small, it’s ergonomic, silent and reliable. It’s easy to administer and secure.
In short, this highly reliable premium PC is particularly tailor-made to your business demands.

Short summary description Fujitsu SCENIC E600 I865G 2.4GHZ Intel® Pentium® 4 0.5 GB 80 GB PC:
This short summary of the Fujitsu SCENIC E600 I865G 2.4GHZ Intel® Pentium® 4 0.5 GB 80 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENIC E600 I865G 2.4GHZ, 2.4 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB

Long summary description Fujitsu SCENIC E600 I865G 2.4GHZ Intel® Pentium® 4 0.5 GB 80 GB PC:
This is an auto-generated long summary of Fujitsu SCENIC E600 I865G 2.4GHZ Intel® Pentium® 4 0.5 GB 80 GB PC based on the first three specs of the first five spec groups.

Fujitsu SCENIC E600 I865G 2.4GHZ. Processor frequency: 2.4 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Product type: PC. Weight: 9.5 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
2.4 GHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
80 GB
Graphics
Maximum graphics card memory
0.064 GB
Optical drive
DVD read speed
16x
Performance
Audio system
stereo
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Home Edition
Bundled software
F-Secure virus scanner, Desktop Management DeskView, ManageIT Suite as option, SecureIT Suite as option
Weight & dimensions
Width *
350 mm
Depth *
383 mm
Height *
95 mm
Weight *
9.5 kg
Other features
Display
No
CD read speed
48x
Networking features
Ethernet/Fast Ethernet
Interface
Serial, parallel, PS/2, RJ-45, USB