Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC S2-1382 P4-2.40G 2.4GHz PC

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENIC S2-1382 P4-2.40G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-650613-009
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25213
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 06 Sep 2017 10:53:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu SCENIC S2-1382 P4-2.40G 2.4GHz PC :
The short editorial description of Fujitsu SCENIC S2-1382 P4-2.40G 2.4GHz PC

SCENIC S2-1382 P4-2.40G 256MB DVD-ROM 8 24XCD-RW WXPP NL (P4)
More>>>

Fujitsu SCENIC S2-1382 P4-2.40G 2.4GHz PC:
The official marketing text of Fujitsu SCENIC S2-1382 P4-2.40G 2.4GHz PC as supplied by the manufacturer
The SCENIC S 2 Green PC is an ergonomic and environmental-friendly PC.
Production and selection of material is optimized to the aspect of environmental protection.
Development, production, transportation and recycling are aligned to legal requirements and
strong internal environmental directives.
The space-saving, quiet, powerful and compact deskbox fully configured for use as a small
PC. The SCENIC S 2 fits perfectly in networks to reduce the Total Cost of Ownership with
extended manageability tools to secure valuable data in the business environment.
Short summary description Fujitsu SCENIC S2-1382 P4-2.40G 2.4GHz PC:
This short summary of the Fujitsu SCENIC S2-1382 P4-2.40G 2.4GHz PC data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu SCENIC S2-1382 P4-2.40G, 2.4 GHz, Intel Pentium 4, 0.25 GB, DDR-SDRAM, 20 GB
Long summary description Fujitsu SCENIC S2-1382 P4-2.40G 2.4GHz PC :

Fujitsu SCENIC S2-1382 P4-2.40G. Processor frequency: 2.4 GHz, Processor family: Intel Pentium 4. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 20 GB. Product type: PC. Weight: 7 kg

This is an auto-generated long summary of Fujitsu SCENIC S2-1382 P4-2.40G 2.4GHz PC based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
1 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
20 GB
Optical drive
DVD read speed
8x
Performance
Product type *
The sub-category of the product.
PC
Weight & dimensions
Width *
The measurement or extent of something from side to side.
93 mm
Depth *
The distance from the front to the back of something.
324 mm
Height *
The measurement of the product from head to foot or from base to top.
405 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7 kg
Packaging content
Display included *
This product includes a display.
No
Other features
CD rewrite speed
24x
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
X