X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 128 MB Fla
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-640511-006
Category :
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
thin clients
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 19 Dec 2012 19:47:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8526
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 128 MB Fla:
The short editorial description of Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 128 MB Fla
FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 128 MB Flash AudioLAN on board eLUX NG Embedded Linux SCOUT NG

Marketing text Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 128 MB Fla

:
The official marketing text of Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 128 MB Fla as supplied by the manufacturer
FUTRO C100 save stress, not power.
FUTRO C100 – the universal network client offers fast access to heterogeneous server environments.
Configurable with the new Linux based operating system eLux NG or Microsoft’s XP
Embedded, FUTRO C100 runs Windows, Unix or other terminal applications from a server.
The server executes the applications, the screen is displayed on the client. Your data is saved secure on the server and is therefore protected against loss. Smart administration tools help to update the client easily.
FUTRO C100 can also be equipped with drives and add-on cards. That makes it flexible to your different requirements today and in the future.
FUTRO C100 offers highest reliability, security and easiest integration in existing or new ITArchitectures.
These and many other advantages are lowering the operating costs to a minimum.
Accessibility:
-Embedded Linux (eLux NG) or Windows XP Embedded (XPe) operating system with ICA / RDP protocol and terminal emulations.
-TCP/IP network integration with DNS and DHCP support.
-10/100 Mbit/s Ethernet LAN controller with Bootcode on board.
-Support for analogue and ISDN WAN connectivity.
-Internet Explorer (XPe), Mozilla, Opera or Netscape Browser (eLux) including Java Virtual Machine for direct Internet connection.
-Optional drives for use as professional PC with hard disk drive and CD drives.
-Support of extended memory with MEMORYBIRD and a wide range of Fujitsu Siemens Computers’ keyboards.
-Convenient access to Windows Terminalor Unix Server depending on operating
system with protocols RDP, ICA or X.11 available.
Reliability:
-Cost-optimized and trusted solution for displaying and running Windows
applications.
-Approved by Microsoft Terminal Server and Citrix MetaFrame 1.8 / XP.
-Highest quality design and function stability.
Manageability:
-Simple network administration: programs and data are on the server.
-Easy configuration, administration and software updates with utility tool SCOUT.
-Cost-effective remote administration via SNMP and DHCP standard protocols.
Security
-Secure operating system embedded on flash memory or hard disk drive (eLux NG).
-Comfortable security support for SmartCard integration in connection with
Citrix MetaFrame.
-Secure data transaction via VPN available .
-Access protection through integrated or external SmartCard reader as option.
-Secure system with closed front panel (selectable via configuration).
Ergonomics:
-Stress-free working and silent operation with thermal management.
-Enhanced productivity for convenient PClike working with CD, DVD-ROM or floppy
disk drive as option.
-Prepared for later upgrade to a hidden PC with Microsoft operating systems on hard disk drive.
-Powerful graphics processors for ergonomic working with up to 21-inch displays.
Short summary description Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 128 MB Fla:
This short summary of the Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 128 MB Fla data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 128 MB Fla, Intel® Celeron®, Audio on board AC’97 AD1981A., 80 x 305 x 326 mm, Operating system embedded Linux eLux NG or XPe eLux NG functionality: - WTS: ICA 8.0, RDP 5.2, Ethernet/Fast Ethernet(Intel 82562EM, 10/100)
Long summary description Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 128 MB Fla:
This is an auto-generated long summary of Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 128 MB Fla based on the first three specs of the first five spec groups.
Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 128 MB Fla. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB. Audio system: Audio on board AC’97 AD1981A.. Weight: 7 kg. Dimensions (WxDxH): 80 x 305 x 326 mm, Compatible operating systems: Operating system embedded Linux eLux NG or XPe eLux NG functionality: - WTS: ICA 8.0, RDP 5.2, Networking features: Ethernet/Fast Ethernet(Intel 82562EM, 10/100)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.6 GHz
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Audio
Audio system
System used to play music or speech.
Audio on board AC’97 AD1981A.
Weight & dimensions
Weight*
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7 kg
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Operating system embedded Linux eLux NG or XPe
eLux NG functionality:
- WTS: ICA 8.0, RDP 5.2
- Emulation Suite: ANSI, VT320/340/420, 97801, X.11, IBM 3270, 5250, FSC 9750 (license compulsory)
- Security: SmartCard support with certification, VPN client, firewall (download)
- Browser: Opera, Mozilla, JVM
- SAP client
- Manageability: SCOUT client for central administration software
Networking features
Ethernet/Fast Ethernet(Intel 82562EM, 10/100)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
80 x 305 x 326 mm
Ergonomics
The analysis of people and their specific physical attributes, from which the basis of a streamlined shape for products is determined. It has an influence on safety and efficiency of work. The more focused meaning of ergonomics expresses unproblematic and easy handling of equipment by a user in the workplace. It is obvious that a good monitor must be equipped with a foot that enables rotation and tilting. It is important to be able to shift a monitor with one hand. Lack of flickering, low radiation and harmful effects on the environment are important features of a monitor in respect of ergonomics.
ISO9241 (GS mark)
I/O ports
An interface on a device to which you can connect another device.
1 x serial (9-pin, 16-byte FIFO, 16550-compatible)
1 x parallel (25-pin, with EPP and ECP)
1 x keyboard (PS/2), 1 x mouse (PS/2)
1 x monitor (15-pin, VGA)
1 x micro (mono)
1 x head-phone / speaker
1 x line in (stereo)
1 x line out (stereo, 1 W)
1 x LAN RJ-45
6 x Universal Serial Bus (USB 2.0)
2 of them rear, 2 of them in front, 2 of them internal
Expansion slots
List of I/O expansion card slots; including quantity of each
2 x PCI /1x 150 mm and 1x 176 mm