X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S. AMILO D-7850 MN 20504 P4 3.2GHZ/15TFT/512MB/60GB/DVD+RW/XPH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-152100-004
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Oct 2015 15:49:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9969
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Fujitsu S. AMILO D-7850 MN 20504 P4 3.2GHZ/15TFT/512MB/60GB/DVD+RW/XPH:
The short editorial description of Fujitsu S. AMILO D-7850 MN 20504 P4 3.2GHZ/15TFT/512MB/60GB/DVD+RW/XPH
FUJITSU S. AMILO D-7850 MN 20504 P4 3.2GHZ/15TFT/512MB/60GB/DVD+RW/XPH

Marketing text Fujitsu S. AMILO D-7850 MN 20504 P4 3.2GHZ/15TFT/512MB/60GB/DVD+RW/XPH

:
The official marketing text of Fujitsu S. AMILO D-7850 MN 20504 P4 3.2GHZ/15TFT/512MB/60GB/DVD+RW/XPH as supplied by the manufacturer
Portable Powerhouse
Neither video freaks nor digital photographers need a desktop any longer. With this power-notebook in a backpack, advanced graphic features are available everywhere, on a flight, in a train or on the beach. The special ATI MOBILITY™ RADEON™ 9000 graphic card guarantees excellent 3D performance as well as smooth DVD-playback. The Intel® Pentium® 4 processor provides all the power you
need for your high-end applications. You can easily attach other devices through an astonishing range of multimedia interfaces including FireWire, S-Video and 5 USB 2.0 ports. The AMILO D, the truly portable powerhouse and mobile alternative to your desktop PC.
Short summary description Fujitsu S. AMILO D-7850 MN 20504 P4 3.2GHZ/15TFT/512MB/60GB/DVD+RW/XPH:
This short summary of the Fujitsu S. AMILO D-7850 MN 20504 P4 3.2GHZ/15TFT/512MB/60GB/DVD+RW/XPH data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu S. AMILO D-7850 MN 20504 P4 3.2GHZ/15TFT/512MB/60GB/DVD+RW/XPH, 5 - 35 °C, 10 - 90%, 10/100 Mbps LAN, User and supervisor password Kensington Lock support, 1024 x 768 pixels, 100/240
Long summary description Fujitsu S. AMILO D-7850 MN 20504 P4 3.2GHZ/15TFT/512MB/60GB/DVD+RW/XPH:
This is an auto-generated long summary of Fujitsu S. AMILO D-7850 MN 20504 P4 3.2GHZ/15TFT/512MB/60GB/DVD+RW/XPH based on the first three specs of the first five spec groups.
Fujitsu S. AMILO D-7850 MN 20504 P4 3.2GHZ/15TFT/512MB/60GB/DVD+RW/XPH. Processor frequency: 3.2 GHz, Processor front side bus: 533 MHz. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Maximum graphics adapter memory: 0.064 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.2 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
60 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Maximum graphics adapter memory
0.064 GB
Optical drive
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
DVD read speed
8x
DVD write speed
2x
DVD rewrite speed
2x
Audio
Audio system
System used to play music or speech.
VT1612, 2 built-in speaker, built-in microphone, microphone in, headphone out/ 1 x volume regulator.
Networking
Networking features
10/100 Mbps LAN
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Application Software a) Microsoft Works Suite 2004 including Word 2002, Works 7.0, Microsoft Encarta 2003, Microsoft Picture It! 7.0, Microsoft AutoRoute 2002/2003*, Microsoft Money 2002* *availability depending on language b) Word / Works Countries will receive either Microsoft Works Suite or a Word/Works package. For language availability please see matrix on the next page Adobe Photoshop Elements 2.0 Adobe Photoshop Album 1.0 Win DVD 5.0 Nero 6.0 Driver & Utility CD including: Adobe Acrobat Reader 5.05 Norman anti-virus software (also pre-installed) Internet Service Providers – country specific Manual, Safety Guide and Warranty Guide Online Manual
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2 h
Power
AC adapter input voltage
100/240 V
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.5 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Operating relative humidity (H-H)
10 - 90%
Certificates
Certification
CE Marking Energy Star
Other features
Security features
User and supervisor password Kensington Lock support
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP Home, Recovery CD is included
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Li-Ion battery, 8 cells, 14.4V / 4000mAH
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s