location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Lifebook T3010D PM-1.4GHz 30.7 cm (12.1") 0.25 GB 80 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lifebook T3010D PM-1.4GHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-138100-002
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Lifebook T3010D PM-1.4GHz 30.7 cm (12.1") 0.25 GB 80 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.4 GHz
  • - 30.7 cm (12.1") 1024 x 768 pixels 4:3
  • - 0.25 GB
  • - 80 GB
  • - 4.5 h
Long product name Fujitsu Lifebook T3010D PM-1.4GHz 30.7 cm (12.1") 0.25 GB 80 GB :
The long product name of Fujitsu Lifebook T3010D PM-1.4GHz 30.7 cm (12.1") 0.25 GB 80 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lifebook T3010D PM-1.4GHz 256MB 80GB 12.1 WXP Audio on board Lan on board 56Kbps V90 V92 Modem
More>>>
Fujitsu Lifebook T3010D PM-1.4GHz 30.7 cm (12.1") 0.25 GB 80 GB:
The official description of Fujitsu Lifebook T3010D PM-1.4GHz 30.7 cm (12.1") 0.25 GB 80 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Convertible
You are looking for an ultra-portable notebook with the latest technology but also want to profit from the pen functionality of a Tablet PC. Have a look on the LIFEBOOK T Series and you will be fascinated.
The LIFEBOOK T Series is a convertible notebook which offers you pen enabled design in all modes. And just flip over the screen and it converts into a Tablet PC.
With the latest Intel® Centrino™ Mobile Technology you have seamless connectivity, long battery life up to 3 hours and 30 minutes and great performance.The integrated bridge battery enables hot swop of the battery.
The LIFEBOOK T Series is more than only a notebook. While in “standard mode”, it is a fully featured powerful notebook, all you need to do is flip over the screen and it converts into a Tablet PC. Of course its active digitizer is also available while in notebook mode, so that you can profit from the pen-enabled
design in all modes.
Intel® Centrino™ Mobile Technology delivers high performance and long working away from any power source. It enables simple and wireless communication.
Mobility
�� Just rotate the display 180 degrees and your notebook turns into a tablet PC: enjoy the advantages of pen functionality.
�� Power-saving Intel® Pentium® M processor support for long independent working.
�� The included bridge battery enables warm battery swap.
�� Ideal connectivity through Wireless LAN.
�� Slim, stylish and innovative design for every profile – in and out of the office.
Reliability
�� Integration of Japan‘s innovation and Germany‘s quality standard .
�� Best-in-class manufacturing winning the Industrial Excellent Award 2003 and he
Ken Sharma Award 2002.
�� Highest quality design with innovative hinge technology.
�� Mechanical and function stability through extensive quality tests.
�� Your choice of supply concept for in-time and tailored delivery: value4you,
made4you.
�� Global warranty, service and spare part supply according to your needs.
Security.
�� Easy and secure access and data protection for your business intelligence.
�� Mobile security via built-in Security Panel.
�� F-Secure virus scanner.
Ergonomics.
�� Enjoy the viewing quality of brilliant 12.1-inch active digitizer TFT-display.
�� Comfortable usage with the pen functionality in all modes with Microsoft indows XP Tablet PC Edition.
�� Excellent resolution and video quality with integrated Intel 855GM chipset.
�� Small and lightweight Port Replicator optional for easy connection to all your
peripherals.

Short summary description Fujitsu Lifebook T3010D PM-1.4GHz 30.7 cm (12.1") 0.25 GB 80 GB:
This short summary of the Fujitsu Lifebook T3010D PM-1.4GHz 30.7 cm (12.1") 0.25 GB 80 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Lifebook T3010D PM-1.4GHz, 1.4 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 0.25 GB, 80 GB

Long summary description Fujitsu Lifebook T3010D PM-1.4GHz 30.7 cm (12.1") 0.25 GB 80 GB:
This is an auto-generated long summary of Fujitsu Lifebook T3010D PM-1.4GHz 30.7 cm (12.1") 0.25 GB 80 GB based on the first three specs of the first five spec groups.

Fujitsu Lifebook T3010D PM-1.4GHz. Processor frequency: 1.4 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 80 GB. Weight: 1.88 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.4 GHz
Memory
Internal memory *
0.25 GB
Storage
Total storage capacity *
80 GB
HDD speed
5400 RPM
Graphics
Maximum graphics card memory
0.032 GB
Audio
Audio system
ALC202 SoundBlasterTM Pro compatible speaker
Optical drive
DVD rewrite speed
No
Network
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
I/O ports
1 x infrared link (Fast IrDA 1.1 max 4 MB/s) 2 x type II PC Card slot 2 x USB (2.0) 1 x LAN 1 x modem 1x VGA 1 x headphone (line out) 1 x microphone (line in), 1 x power supply 1 x docking connector for Port Replicator Legacy-free Port Replicator interfaces (optional): DC jack (DC IN), VGA, 2 x USB (2.0) (4 x USB including system ports), LAN (pass through)
Performance
Motherboard chipset
Intel® 855GM
Keyboard
Keyboard type
Windows keys (83 keys) 19 mm pitch, 3 mm keystroke.
Software
Bundled software
Adobe Acrobat Reader V6.x Norton Ghost 2003 Easy Guide on-line user documentation Driver and Utility CD including F-Secure virus scanner
Battery
Battery life (max)
4.5 h
Power
AC adapter input voltage
100/240 V
AC adapter output current
3.75 A
AC adapter output voltage
16 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE (Emission/Immunity), CE! (wireless) TBR21 approval for V.92 modem (EU/EFTA), Energy Star, Safety (CB), FCC
Weight & dimensions
Weight *
1.88 kg
Other features
Security features
Built-in Security Panel with PIN code User and supervisor BIOS password SmartCard functionality integrated in PC Card controller Password from resume Kensington Lock support S.M.A.R.T hard drive with password Boot sector virus protection.
Battery type
Li-Ion battery, 6 cells, 10.8v, 3600mAh
Compatible operating systems
Microsoft Windows XP Tablet PC Edition (included on Recovery DVD)
Internal modem
Yes
Modem speed
56 Kbit/s