X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK E4010 Centrino Pentium M 1.6GHz 512 MB 80GB HDD 15i TFT XGA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-135290-001
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Oct 2015 15:49:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8213
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Fujitsu LIFEBOOK E4010 Centrino Pentium M 1.6GHz 512 MB 80GB HDD 15i TFT XGA:
The short editorial description of Fujitsu LIFEBOOK E4010 Centrino Pentium M 1.6GHz 512 MB 80GB HDD 15i TFT XGA
LIFEBOOK E4010 Centrino Pentium M 1.6GHz 512 MB 80GB HDD 15i TFT XGA 8x DVDROM\8x8x24 CDRW Audio on board LAN WLAN B\G56Kbps V90. V92 Modem XPP MUI

Marketing text Fujitsu LIFEBOOK E4010 Centrino Pentium M 1.6GHz 512 MB 80GB HDD 15i TFT XGA

:
The official marketing text of Fujitsu LIFEBOOK E4010 Centrino Pentium M 1.6GHz 512 MB 80GB HDD 15i TFT XGA as supplied by the manufacturer
LIFEBOOK E Series from Fujitsu Siemens Computers follows a simple philosophy: only the best will do. The result is mobile performance that can match even a powerful desktop model.
Add brilliant graphics, your choice of 15.1-inch XGA and 15.1-inch XGA+-TFT-displays, you get a great performance sure to turn any work into a pleasant experience! The LIFEBOOK E Series offers you a full blown modular bay concept to equip the system with a large variety of different extensions. An integrated BIOS-based password system and hard disk drive protection, a sophisticated Security Panel and native support for SmartCards make the
LIFEBOOKs the most secure mobile line in the world.
Fujitsu Siemens Computers offers you a version satisfying the requests of professional user, the Intel® CentrinoTM Mobile Technology platform. This platform guarantees superb mobile computing performance, with extended battery life and a boost in processor speed. Another innovation - wireless working through optional integrated Wireless LAN.
Mobility
- Power-saving Intel Pentium M processor with enhanced SpeedStep™ technology for
long independent working.
- Modular bay fitting an extra drive or battery for more flexibility.
- Ideal connectivity through optional WLAN. The antennas are integrated in the lid for best signal reception.
-Stylish, high-end design for every profile – in and out of the office.
Reliability
- Integrations of Japan’s innovation and Germany’s quality standard.
- Best-in-class manufacturing winning the Industrial Excellence Award 2003 and the Ken Sharma Award 2002.
-Short reaction and transportation time.
- Highest quality design with magnesium lid .
- Mechanical and function stability through extensive quality test.
- Your choice of supply concept for in-time and tailored delivery: value4you,
made4you .
- Global warranty, service and spare part supply according to your needs.
Manageability
-Easy and remote administration with DeskView client management.
- ManageIT: software suite with best integration into your IT environment
optionally available.
Security
- Easy and secure access and data protection for your business intelligence.
- SecureIT: software suite with best integration into your IT environment as
option.
- Mobile security via built-in Security Panel.
- F-Secure antivirus software.
- Trusted platform module (TPM) provides more secure applications and makes
transaction trust worthy (for LIFEBOOK E8010 projects only).
Ergonomics
- Enjoy the viewing quality of brilliant TFT displays and graphics: Choose 15.1-inch XGA or 15.1-inch SXGA+, integrated or external graphics for
comfortable working.
- Port Replicator optionally available for simple connection to all your peripherals.
Short summary description Fujitsu LIFEBOOK E4010 Centrino Pentium M 1.6GHz 512 MB 80GB HDD 15i TFT XGA:
This short summary of the Fujitsu LIFEBOOK E4010 Centrino Pentium M 1.6GHz 512 MB 80GB HDD 15i TFT XGA data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu LIFEBOOK E4010 Centrino Pentium M 1.6GHz 512 MB 80GB HDD 15i TFT XGA, Ethernet/Fast Ethernet, Built-in Security Panel with PIN code User and supervisor password User and supervisor password, 1024 x 768 pixels, Sigmatel 9767 Codec, Intel 855GM, 326 x 272 x 42 mm
Long summary description Fujitsu LIFEBOOK E4010 Centrino Pentium M 1.6GHz 512 MB 80GB HDD 15i TFT XGA:
This is an auto-generated long summary of Fujitsu LIFEBOOK E4010 Centrino Pentium M 1.6GHz 512 MB 80GB HDD 15i TFT XGA based on the first three specs of the first five spec groups.
Fujitsu LIFEBOOK E4010 Centrino Pentium M 1.6GHz 512 MB 80GB HDD 15i TFT XGA. Processor frequency: 1.6 GHz, Motherboard chipset: Intel 855GM, Processor front side bus: 400 MHz. Internal memory: 0.5 GB, Maximum internal memory: 1 GB. Total storage capacity: 80 GB, Hard drive speed: 4200 RPM. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Maximum graphics adapter memory: 0.064 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 855GM
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Maximum internal memory*
The maximum internal memory which is available in the product.
1 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
80 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.4 cm (15.1")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Maximum graphics adapter memory
0.064 GB
Optical drive
CD read speed
24x
CD write speed
8x
CD rewrite speed
8x
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
Sigmatel 9767 Codec
Networking
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Infrared link (Fast IrDa 1.1, 4 Mbps)
2 x type II or 1 x type III for PC Card
1 x serial port
1 x parallel port
1 x VGA
1 x S-Video out (TV-out)
1 x headphone out
1 x microphone in
1 x LAN RJ-45
1 x modem connector RJ-11
1 x DC-in (power supply)
1 x Docking connector for Port Replicator
Keyboard
Keyboard type
Full-sized, Windows keys;Touchstick, two mouse buttons and one scroll button,4 Quick Touch application buttons, touchpad,GS (German ergonomic approval)
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Windows 2000 driver support
Adobe Acrobat Reader
Nero CD creator (only with
DVD/CD-R/RW combo drive)
Norton Ghost 2003
Odyssey Client
WinDVD for MPEG II decode
Driver and Utility CD including F-Secure Antivirus
Easy Guide on-line user documentation
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.8 kg
Certificates
Certification
CE and CB
TBR21 approval for V.90 / V.92 modem (EU/EFTA)
Energy Star
GS (German ergonomic approval)
Other features
Security features
Built-in Security Panel with PIN code
User and supervisor password User and supervisor
password
Password from resume (only with Security Panel)
S.M.A.R.T hard disk drive support, hard disk password,
Kensington Lock support
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
326 x 272 x 42 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Li-Ion first battery, 8 cells,14.4 V, 3800 mAh, 54.7 WhLi-Ion second battery, 6 cells,10.8V,3400 mAh, 36.7 Wh
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Brand
Image
Product code
Product
Stock
Price from
Fujitsu LifeBook E4010 P4 1600 256MB 60GBNON WXP
Fujitsu LifeBook E4010 P4 1600 256MB 60GBNON WXP
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LKN:BEL-135290-001
 —