X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK S6120 Centrino 13.3 TFT XGA PM1.6 GHz 256 MB 80
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-134100-011
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:42:37
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9104
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: 1year
Long product name Fujitsu LIFEBOOK S6120 Centrino 13.3 TFT XGA PM1.6 GHz 256 MB 80:
The short editorial description of Fujitsu LIFEBOOK S6120 Centrino 13.3 TFT XGA PM1.6 GHz 256 MB 80
LIFEBOOK S6120 Centrino 13.3 TFT XGA PM1.6 GHz 256 MB 80 GB (ATA-100 5.400rpm) 8xDVDROM/8x8x24 CDRW Audio Lan WLAN / Bluetooth V90 V92 Modem WXP MUI

Marketing text Fujitsu LIFEBOOK S6120 Centrino 13.3 TFT XGA PM1.6 GHz 256 MB 80

:
The official marketing text of Fujitsu LIFEBOOK S6120 Centrino 13.3 TFT XGA PM1.6 GHz 256 MB 80 as supplied by the manufacturer
If youґre looking for an ultra-portable notebook with large display and latest technology, but you donґt want a tiny keyboard and all those external drives, then the LIFEBOOK S Series is the right choice. The LIFEBOOK S Series is a sensibly sized system - small and light enough to be easily stowed away or carried, but large enough to preserve something of the ergonomics of an A4 portable.
With the latest Intel® Centrino™ Mobile Technology you have seamless connectivity, long battery life up to 5 hours and great performance.
Short summary description Fujitsu LIFEBOOK S6120 Centrino 13.3 TFT XGA PM1.6 GHz 256 MB 80:
This short summary of the Fujitsu LIFEBOOK S6120 Centrino 13.3 TFT XGA PM1.6 GHz 256 MB 80 data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu LIFEBOOK S6120 Centrino 13.3 TFT XGA PM1.6 GHz 256 MB 80, Intel 855GM, DDR-SDRAM, 1024 x 768 pixels, 750:1, AC97 SigmaTel STAC9767 Codec / SoundBlasterTM Pro compatible stereo speakers., Ethernet/Fast Ethernet
Long summary description Fujitsu LIFEBOOK S6120 Centrino 13.3 TFT XGA PM1.6 GHz 256 MB 80:
This is an auto-generated long summary of Fujitsu LIFEBOOK S6120 Centrino 13.3 TFT XGA PM1.6 GHz 256 MB 80 based on the first three specs of the first five spec groups.
Fujitsu LIFEBOOK S6120 Centrino 13.3 TFT XGA PM1.6 GHz 256 MB 80. Processor frequency: 1.6 GHz, Motherboard chipset: Intel 855GM, Processor front side bus: 400 MHz. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM, Maximum internal memory: 2 GB. Total storage capacity: 80 GB, Hard drive speed: 5400 RPM. Display diagonal: 33.8 cm (13.3"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. CD read speed: 24x, CD write speed: 24x, CD rewrite speed: 10x
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 855GM
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory*
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
80 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Optical drive
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
AC97 SigmaTel STAC9767 Codec / SoundBlasterTM Pro compatible stereo speakers.
Networking
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x infrared link (Fast IrDa 1.1 max 4 MB/s),
1 x type II PC Card slot, IEEE1394 on board,
2 x USB (2.0), 1 x LAN RJ-45, 1 x modem, 1x VGA,
1 x headphone (line out), 1 x microphone (line in),
1 x stereo line in, 1 x DC-in (power supply),
1 x docking connector for Port Replicator
Port Replicator interfaces (optional):
1 x DC-in, 1 x PS/2, 1 x serial, 1 x parallel, 1 x VGA,
2 x USB (2.0), 1 x LAN (pass through)
Keyboard
Keyboard type
Windows keys (82 keys) 19 mm pitch, 3 mm key stroke.
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Acrobat Reader 5.0, Norton Ghost 2003,
Nero CD creator (only with
DVD/CD-R/RW combo drive), Odyssey,
WinDVD for MPEG II decode (only with DVD-ROM,
DVD/CD-R/RW combo drive)
Driver and Utility CD including F-Secure Antivirus
Easy Guide on-line user documentation
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4000 mAh
Power
AC adapter input voltage
100/240 V
AC adapter output current
3.75 A
AC adapter output voltage
16 V
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.7 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
GS (German ergonomic approval)
CE (Emission/Immunity), CE! (wireless)
TBR21 approval for V.92 modem (EU/EFTA),
Energy Star, Safety (CB), FCC (currently non Bluetooth
unit)
Other features
Security features
SmartCard controller integrated in PC Card controller
(O2Micro OZ711E1),
SecureIT Suite and Smart Card adapter as option
(SmartCard adapter is necessary)
Built-in Security Panel with PIN code
User and supervisor BIOS password
Password from resume, Kensington Lock support,
S.M.A.R.T hard drive with password
Boot sector virus protection
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
293 x 236.5 x 34 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Li-Ion battery, 6 cells, 10.8v, 4000mAh
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s