X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lifebook C1020 P4-2.4GHz 512MB 40GB 15iWXP CD/DVD Audio
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-126100-119
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Oct 2015 15:57:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8004
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Fujitsu Lifebook C1020 P4-2.4GHz 512MB 40GB 15iWXP CD/DVD Audio:
The short editorial description of Fujitsu Lifebook C1020 P4-2.4GHz 512MB 40GB 15iWXP CD/DVD Audio
Lifebook C1020 P4-2.4GHz 512MB 40GB 15iWXP CD/DVD Audio on board Lan on board 56Kbps V90 V92 Modem

Marketing text Fujitsu Lifebook C1020 P4-2.4GHz 512MB 40GB 15iWXP CD/DVD Audio

:
The official marketing text of Fujitsu Lifebook C1020 P4-2.4GHz 512MB 40GB 15iWXP CD/DVD Audio as supplied by the manufacturer
Fujitsu Siemens Computers presents its budget friendly all-in-one notebook. The LIFEBOOK C1020 is a versatile all-round notebook, equally suitable for occasional users, professionalgrade multimedia and heavy-duty operation by mobile field sales personnel.You will find the floppy disk drive built-in and your choice of DVD or CD-RW/DVD combo drive. This LIFEBOOK features you a superb 14.1-inch or 15.1-inch XGA display. There is a
FireWire interface which ensures excellent expandability, for direct high-speed data communication with camcorders, printers and scanners. FireWire-connected devices are operational within seconds. The LIFEBOOK C1020 includes an integrated S-Video interface for plug-and-play connection to a TV set.
Mobility
�� Mobile Intel® Pentium® 4 processor-M or Mobile Intel® Celeron processor for
powerful notebooks in a small package.
�� Ease of use through built-in DVD-ROM or DVD/CD-R/RW combo drive.
�� Optimal connectivity through built-in 56 Kbps V.92 modem and 10/100 Mbps
Ethernet LAN adapter.
Reliability
�� Germany‘s quality standard .
�� Best-in-class manufacturing winning the Industrial Excellent Award 2003 and the Ken Sharma Award 2002.
�� Short reaction and transportation time .
�� Mechanical and function stability through extensive quality tests.
�� Your choice of supply concept for in-time and tailored delivery: value4you,
made4you .
�� Global warranty, service and spare part supply according to your needs.
Manageability
�� Easy and remote administration with DeskView client management.
�� ManageIT: software suite with best integration into your IT environment.
Security
�� Software protection with BIOS and harddisk password.
�� F-Secure antivirus software.
Ergonomics
�� Enjoy the viewing quality of brilliant up to 14.1-inch XGA or 15.1-inch XGA displays.
�� S/PDIF, IEEE 1394 and S-Video out for easy connectivity to all peripherals and
external storage devices .
�� Port Replicator optionally available for easy connection to all your peripherals.
Short summary description Fujitsu Lifebook C1020 P4-2.4GHz 512MB 40GB 15iWXP CD/DVD Audio:
This short summary of the Fujitsu Lifebook C1020 P4-2.4GHz 512MB 40GB 15iWXP CD/DVD Audio data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu Lifebook C1020 P4-2.4GHz 512MB 40GB 15iWXP CD/DVD Audio, 5 - 35 °C, 20 - 85%, Built-in Realtek RTL8139CL, 10/100 Mbps Ethernet, Ethernet/Fast Ethernet, SMART hard disk drive User and supervisor password Kensington Lock support, DDR-SDRAM, 1024 x 768 pixels
Long summary description Fujitsu Lifebook C1020 P4-2.4GHz 512MB 40GB 15iWXP CD/DVD Audio:
This is an auto-generated long summary of Fujitsu Lifebook C1020 P4-2.4GHz 512MB 40GB 15iWXP CD/DVD Audio based on the first three specs of the first five spec groups.
Fujitsu Lifebook C1020 P4-2.4GHz 512MB 40GB 15iWXP CD/DVD Audio. Processor frequency: 2.4 GHz, Processor front side bus: 400 MHz. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM, Maximum internal memory: 1 GB. Total storage capacity: 40 GB. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Maximum graphics adapter memory: 0.032 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory*
The maximum internal memory which is available in the product.
1 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
40 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Maximum graphics adapter memory
0.032 GB
Optical drive
CD read speed
24x
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
AC97 Compliant Codec: Conexant Cx20468 / Internal stereo speakers.
Networking
Networking features
Built-in Realtek RTL8139CL, 10/100 Mbps Ethernet, Ethernet/Fast Ethernet
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x serial, 1 x parallel
1 x infrared link (Fast IrDA 1.1 max 4 MB/s)
2 x type I/II or 1 x type III in PC Card slots
(32-bit Card Bus)
1 x modem, 1 x LAN RJ-45, 1 x VGA, 2 x USB (1.1)
1 x S-Video out (TV-out)
1 x IEEE 1394, 1 x S/PDIF, 1 x docking connector
1 x microphone in, 1 x headphone out, 1 x DC-in
Port Replicator interfaces (optional):
1 x S-Video out, 1 x S/PDIF, 2 x USB (1.1), 1 x VGA,
1 x parallel, 1 x serial, 1 x LAN, 1 x PS/2 keyboard,
1 x PS/2 mouse, 1 x microphone-in, 1 x headphone-out,
1 x line-in, 1 x DC-in.
Keyboard
Keyboard type
Touch-sensitive control pad with two mouse buttons and two scroll buttons, status LCD above keyboard,.
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Acrobat Reader 5.0
Nero CD creator (only with
DVD/CD-R/RW combo drive)
WinDVD for MPEG II decode (only with
DVD-ROM or DVD/CD-R/RW combo drive)
Driver and Utility CD including F-Secure Antivirus
Easy Guide on-line user documentation
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3 h
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4000 mAh
Power
AC adapter input voltage
100/240 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, GS ergonomimcs, CB (safety)
Other features
Security features
SMART hard disk drive
User and supervisor password
Kensington Lock support
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
34 x 330 x 266 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Li-Ion battery, 8 cells: 14.8V, 4000 mAh, 59.2 Wh/(ZD BatteryMark 4.0.1, 15-inch XGA, P4-M 1.60 GHz)
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional,
Microsoft Windows XP Home
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s