Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK C1020 P4-1.7G LAN 1.7GHz 14.1" 1024 x 768pixels

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK C1020 P4-1.7G LAN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-126100-018
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12198
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 30 Aug 2017 22:18:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Fujitsu LIFEBOOK C1020 P4-1.7G LAN 1.7GHz 14.1" 1024 x 768pixels :
The short editorial description of Fujitsu LIFEBOOK C1020 P4-1.7G LAN 1.7GHz 14.1" 1024 x 768pixels

LIFEBOOK C1020 P4-1.7G LAN 20GB 256MB 24XCD W2K-NL V90 NL (P4)
More>>>

Fujitsu LIFEBOOK C1020 P4-1.7G LAN 1.7GHz 14.1" 1024 x 768pixels:
The official marketing text of Fujitsu LIFEBOOK C1020 P4-1.7G LAN 1.7GHz 14.1" 1024 x 768pixels as supplied by the manufacturer
Intel. Pentium. 4 processor-M and the Mobile Intel. Celeron. processor. The C Series is an allpurpose notebook for the casual as well as for the professional user. You will find the FDD built-in and your choice of CD, DVD or CD-RW/DVD Combo drive. There is a choice of 14” or 15” displays for maximum viewing comfort and plenty of storage power with hard drives of up to 40GB. The optional Port Replicator keeps your notebook connected to all your peripherals, in and out of the office. For leisure time entertainment we have included an IEEE 1394 port for connection to external storage devices and video equipment. And to top it all off, you can add a wireless LAN module for flexible wireless communication.
Short summary description Fujitsu LIFEBOOK C1020 P4-1.7G LAN 1.7GHz 14.1" 1024 x 768pixels:
This short summary of the Fujitsu LIFEBOOK C1020 P4-1.7G LAN 1.7GHz 14.1" 1024 x 768pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu LIFEBOOK C1020 P4-1.7G LAN, 1.7 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.25 GB, 20 GB
Long summary description Fujitsu LIFEBOOK C1020 P4-1.7G LAN 1.7GHz 14.1" 1024 x 768pixels :

Fujitsu LIFEBOOK C1020 P4-1.7G LAN. Processor frequency: 1.7 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 20 GB. Weight: 3 kg

This is an auto-generated long summary of Fujitsu LIFEBOOK C1020 P4-1.7G LAN 1.7GHz 14.1" 1024 x 768pixels based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.7 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
1 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
20 GB
Graphics
Maximum graphics adapter memory
0.032 GB
Video
Video adapter features
Integrated graphics controller based on S3 graphics ProSavage8TM (internal AGP8x bandwidth)
Audio
Audio system
System used to play music or speech.
2 internal stereo speakers (AC97 Compliant), microphone -- integrated
Optical drive
CD read speed
24x
Networking
Networking features
Built-in Realtek RTL8139CL, 10/100 Mbps Ethernet, wireless LAN, Y
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x serial, 1 x parallel, 1 x IrDA 1.1, 2 x type I/II or 1 x type III in PC Card slots (32 bit CardBus), 1 x modem, 1 x LAN, 1 x CRT, 2 x USB ports, 1 x S-Video (Macrovision compliant), 1 x IEEE 1394, 1 x S/PDIF, 1 x docking connector, 1 x mic-in, 1 x headphone out, 1 x power supply interface; Port Replicator interfaces: S-Video out, S/PDIF, 2 x USB, CRT, parallel, serial, LAN, PS/2 keyboard, mouse, mic-in, headphone-out, line-in, power supply
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Acrobat Reader 5.05, Manageability Software DeskView 5.2, Getting started manual (printed), EasyGuide (PDF), Driver and Utilities including F-Secure Antivirus 5.30
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.8 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Hard drive
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Other features
Security features
SMART HDD, User and supervisor password, Kensington Lock support
Type
Characteristics of the device.
Notebook
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
319 x 260 x 34 mm
Power requirements
100-240V, 50/60Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000 (NL)
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
X