location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Mobile-HP4-2.4GB 256MB 40GB 15.1in UXGA COMBO 38.4 cm (15.1") 0.25 GB DDR-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile-HP4-2.4GB 256MB 40GB 15.1in UXGA COMBO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-124200-016
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Mobile-HP4-2.4GB 256MB 40GB 15.1in UXGA COMBO 38.4 cm (15.1") 0.25 GB DDR-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 38.4 cm (15.1") UXGA 1600 x 1200 pixels 4:3
  • - 0.25 GB DDR-SDRAM
  • - 40 GB
  • - 80 W
Warranty: 1year
Long product name Fujitsu Mobile-HP4-2.4GB 256MB 40GB 15.1in UXGA COMBO 38.4 cm (15.1") 0.25 GB DDR-SDRAM :
The long product name of Fujitsu Mobile-HP4-2.4GB 256MB 40GB 15.1in UXGA COMBO 38.4 cm (15.1") 0.25 GB DDR-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile-HP4-2.4GB 256MB 40GB 15.1inch UXGA COMBO XP-Prof EN US-Int toetsenbord V90 LAN EU c
More>>>
Fujitsu Mobile-HP4-2.4GB 256MB 40GB 15.1in UXGA COMBO 38.4 cm (15.1") 0.25 GB DDR-SDRAM:
The official description of Fujitsu Mobile-HP4-2.4GB 256MB 40GB 15.1in UXGA COMBO 38.4 cm (15.1") 0.25 GB DDR-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CELSIUS workstations are equipped with the very latest technology and system components
to deliver high-end performance. They are the ideal hardware choice for business segments
like CAD, CAE, mechanical design, simulation, virtual reality, visualization, digital content
creation, and finance. CELSIUS are certified for a huge variety of software applications,
guaranteeing you optimum performance whatever your preferred software solution.
BIOS-Lock password system and hard disk drive protection, integrated fingerprint solution
and native support for SmartCards make the CELSIUS Mobile the most secure mobile
workstation in the world.

Short summary description Fujitsu Mobile-HP4-2.4GB 256MB 40GB 15.1in UXGA COMBO 38.4 cm (15.1") 0.25 GB DDR-SDRAM:
This short summary of the Fujitsu Mobile-HP4-2.4GB 256MB 40GB 15.1in UXGA COMBO 38.4 cm (15.1") 0.25 GB DDR-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Mobile-HP4-2.4GB 256MB 40GB 15.1in UXGA COMBO, 2.4 GHz, 38.4 cm (15.1"), 1600 x 1200 pixels, 0.25 GB, DDR-SDRAM, 40 GB

Long summary description Fujitsu Mobile-HP4-2.4GB 256MB 40GB 15.1in UXGA COMBO 38.4 cm (15.1") 0.25 GB DDR-SDRAM:
This is an auto-generated long summary of Fujitsu Mobile-HP4-2.4GB 256MB 40GB 15.1in UXGA COMBO 38.4 cm (15.1") 0.25 GB DDR-SDRAM based on the first three specs of the first five spec groups.

Fujitsu Mobile-HP4-2.4GB 256MB 40GB 15.1in UXGA COMBO. Processor frequency: 2.4 GHz. Display diagonal: 38.4 cm (15.1"), HD type: UXGA, Display resolution: 1600 x 1200 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Weight: 3.5 kg

Display
LCD brightness (AC adaptor, bright)
150 cd/m²
Display diagonal *
38.4 cm (15.1")
Display resolution *
1600 x 1200 pixels
HD type
UXGA
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
2.4 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
40 GB
Graphics
Maximum graphics card memory
0.064 GB
Audio
Audio system
ntel SoundMAX,SoundBlasterTM Pro compatible, 3D-sound full-duplex(supports five channel digital Dolby surround sound),integrated microphone, two built in stereo speakers,optical digital audio output (S/PDIF).
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
8x
CD rewrite speed
8x
Network
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
I/O ports
Serial 1 x 9-pin, RS232 Parallel 1 x 25 pin, EPP and ECP Keyboard, mouse 1 x PS/2 USB 2 x USB 1.1 DVI-I / VGA 1 x DVI-I (adapter for VGA incl.) LAN 1 x RJ45, 10/100 MB/s FireWire 1 x IEEE1394 Modem 1 x V.90 international Fast infrared link 1 x IrDa 1.1, 4 MB/s S-Video out, 1 x Audio 1 x microphone in, 1 x headphone out / S/PDIF out PC Card slots 2 x type II or 1 x type III Port Replicator interface 1 x
Performance
Motherboard chipset
Intel® 845MP
Keyboard
Keyboard type
Detachable full-size wireless keyboard, based on Bluetoothtechnology.
Software
Bundled software
Nero Burning ROM WinDVD Easy Guide on-line user documentation Drivers and Utility CD (DUCD) included DeskView Desktop Management on DU-CD F-Secure virus scanner on DU-CD
Power
AC adapter power
80 W
AC adapter input voltage
100/240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
3.5 kg
Other features
Security features
Cabinet security features Fingerprint Sensor Kensington lock support, Smartcard reader integrated BIOS security features: Boot lock via fingerprint sensor or password, write protect for EEPROM, system and setup password, password and disabling functions for many system components
Dimensions (WxDxH)
278 x 42 x 340 mm
Display
LCD
Battery type
Li-Ion battery-9 cells, 11.1 V, 6Ah, 66Wh.
Compatible operating systems
Windows XP Professional Certified for Linux RedHat, SuSE
Internal modem
Yes
Modem speed
56 Kbit/s