X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK E7010 P4-1.7G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-121150-013
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Nov 2016 18:00:14
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10610
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Short summary description Fujitsu LIFEBOOK E7010 P4-1.7G:
This short summary of the Fujitsu LIFEBOOK E7010 P4-1.7G data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu LIFEBOOK E7010 P4-1.7G, Intel 845MP, 1024 x 768 pixels, 750:1, AMD Mobility Radeon 7500, 2 stereo speakers (SoundBlasterTM Pro compatible) – integrated, Built-in 10/100 Mbps LAN, Y
Long summary description Fujitsu LIFEBOOK E7010 P4-1.7G:
This is an auto-generated long summary of Fujitsu LIFEBOOK E7010 P4-1.7G based on the first three specs of the first five spec groups.
Fujitsu LIFEBOOK E7010 P4-1.7G. Processor frequency: 1.7 GHz, Motherboard chipset: Intel 845MP. Internal memory: 0.25 GB, Maximum internal memory: 1 GB. Total storage capacity: 40 GB. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Discrete graphics adapter model: AMD Mobility Radeon 7500, Maximum graphics adapter memory: 0.032 GB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.7 GHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 845MP
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Maximum internal memory*
The maximum internal memory which is available in the product.
1 GB
Hard drive
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Hard disk drive type
Ultra DMA 100 with S.M.A.R.T support
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
40 GB
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Graphics
Discrete graphics adapter*
Yes
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon 7500
Maximum graphics adapter memory
0.032 GB
Optical drive
CD read speed
24x
CD rewrite speed
8x
DVD read speed
8x
Audio
Audio system
System used to play music or speech.
2 stereo speakers (SoundBlasterTM Pro compatible) – integrated
Networking
Networking features
Built-in 10/100 Mbps LAN, Y
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x infrared link (Fast IrDa 1.1, 4 Mbps), 1 x infrared mouse connector next to display, 2 x type II or 1 x type III for PC Card slots (32-bit Card Bus), 1 x serial port, 1x parallel port, 1 x PS/2 for external keyboard /mouse (with Y-cable), 1 x VGA, 1 x S-Video out (TV-out), 2 x USB 1.1 port, 1 x headphone out, microphone in, 1 x docking connector for Port Replicator, 1 x IEEE 1394
Keyboard
Keyboard type
Full-sized, Windows keys
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Acrobat Reader v4.0, Nero (CD creator), WinDVD for MPEG II decode (Windows 2000), Easy Guide on-line user documentation
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3 h
Certificates
Certification
CE and CB, CTR21 approval for V.90 modem, Energy Star, GS (German ergonomic approval)
Other features
Security features
Built-in Security Panel with PIN code, SmartCard reader integrated in PC Card controller; O2Micro OZ711E1 (SmartCard adapter is needed to fit a SmartCard) incl. Standard Security Kit (SmartCard adapter, SIMCard adapter and CD), User and supervisor password, Password from resume (only with Security Panel), S.M.A.R.T hard disk with password, Kensington Lock support
Type
Characteristics of the device.
Notebook
Weight
2.6 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
308 x 264 x 35 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Power requirements
100-240V, 50/60 Hz
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s