location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY Econel 200 S2 server Tower Intel® Xeon® 5130 2 GHz 2 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Econel 200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY Econel 200 S2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:CRE-996124-002
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY Econel 200 S2 server Tower Intel® Xeon® 5130 2 GHz 2 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5130 2 GHz
  • - 2 GB 2 x 1
  • - DVD-ROM
  • - Tower
More>>>
Short summary description Fujitsu PRIMERGY Econel 200 S2 server Tower Intel® Xeon® 5130 2 GHz 2 GB:
This short summary of the Fujitsu PRIMERGY Econel 200 S2 server Tower Intel® Xeon® 5130 2 GHz 2 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY Econel 200 S2, 2 GHz, 5130, 2 GB, Serial ATA, DVD-ROM, Tower

Long summary description Fujitsu PRIMERGY Econel 200 S2 server Tower Intel® Xeon® 5130 2 GHz 2 GB:
This is an auto-generated long summary of Fujitsu PRIMERGY Econel 200 S2 server Tower Intel® Xeon® 5130 2 GHz 2 GB based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY Econel 200 S2. Processor family: Intel® Xeon®, Processor frequency: 2 GHz, Processor model: 5130. Internal memory: 2 GB, Memory layout (slots x size): 2 x 1 GB. HDD interface: Serial ATA, Optical drive type: DVD-ROM. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
5130
Processor frequency *
2 GHz
Processor cores
2
Processor cache
4 MB
Motherboard chipset
Intel® 5000V
Thermal Design Power (TDP)
65 W
Processor cache type
L2
Processor front side bus
1333 MHz
Processor socket
LGA 771 (Socket J)
Processor lithography
65 nm
Processor threads
2
Processor operating modes
64-bit
Bus type
FSB
Tcase
65 °C
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Embedded options available
Yes
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
Conflict-Free processor
Yes
Memory
Internal memory *
2 GB
ECC
Yes
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
8 GB
Storage
Number of HDDs installed
2
HDD capacity
500 GB
HDD interface
Serial ATA
RAID levels
1, 10
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
32 MB
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
4
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Tower
Software
Bundled software
ServerStart, ServerView
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
27216
Weight & dimensions
Width
215 mm
Depth
520 mm
Height
446 mm
Weight
28 kg
Other features
Dimensions (WxDxH)
215 x 520 x 446 mm
Graphics card
ES1000