location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK P1620 Intel® Core™2 Duo 80 GB 22.6 cm (8.9") 1 GB Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK P1620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:CRE-251200-002
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK P1620 Intel® Core™2 Duo 80 GB 22.6 cm (8.9") 1 GB Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 22.6 cm (8.9") 1280 x 768 pixels
  • - Intel® Core™2 Duo 1.2 GHz
  • - 80 GB
  • - Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion)
  • - Windows Vista Business
More>>>
Short summary description Fujitsu LIFEBOOK P1620 Intel® Core™2 Duo 80 GB 22.6 cm (8.9") 1 GB Windows Vista Business:
This short summary of the Fujitsu LIFEBOOK P1620 Intel® Core™2 Duo 80 GB 22.6 cm (8.9") 1 GB Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK P1620, 22.6 cm (8.9"), 1280 x 768 pixels, 80 GB, 1 GB, 1.2 GHz, Windows Vista Business

Long summary description Fujitsu LIFEBOOK P1620 Intel® Core™2 Duo 80 GB 22.6 cm (8.9") 1 GB Windows Vista Business:
This is an auto-generated long summary of Fujitsu LIFEBOOK P1620 Intel® Core™2 Duo 80 GB 22.6 cm (8.9") 1 GB Windows Vista Business based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK P1620. Display diagonal: 22.6 cm (8.9"), Display resolution: 1280 x 768 pixels. Internal storage capacity: 80 GB. Processor frequency: 1.2 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 1 GB. Weight: 1.2 kg. Operating system installed: Windows Vista Business

Display
Display diagonal *
22.6 cm (8.9")
Display resolution *
1280 x 768 pixels
Processor
Processor family *
Intel® Core™2 Duo
Processor frequency *
1.2 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
1 GB
Maximum internal memory
2 GB
Storage
Internal storage capacity *
80 GB
Compatible memory cards
SD
Graphics
Graphics card
GMA 950
Maximum graphics card memory
224 MB
Audio
Built-in microphone
Yes
Network
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
Yes
Ports & interfaces
Headphone out
Yes
DC-in jack
Yes
Software
Operating system version
Business
Operating system installed *
Windows Vista Business
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
232 mm
Depth
167 mm
Height
37 mm
Weight
1.2 kg
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
Networking features
Gigabit Ethernet
Modem (RJ-11) ports
1
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
VGA (D-Sub) ports quantity
1
HDD speed
4200 RPM
Memory slots
1 Micro DIMM
Modem type
V.92
Docking connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:17:46
Uk has collected 8 expert reviews for Fujitsu LIFEBOOK P1620 80 GB 22.6 cm (8.9") Intel® Core™2 Duo 1 GB Windows Vista Business and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-01-03 13:17:46
For mobile professionals who want to forget theyre even carrying a tablet-convertible notebook, the P1620 is a valid candidate. Its not perfect, but it has enough features to be a useful office productivity tool while on the road.
Good Tablet-convertible notebook, runs cool and is very quiet, very light...
Bad Can be difficult to type on, temporary image retention was noticed, no optical drive The Final Word For mobile professionals who want to forget theyre even carrying a tablet-convertible notebook, the P1620 is a valid candidate. Its not perfect, but i...
Bottom line For mobile professionals who want to forget theyre even carrying a tablet-convertible notebook, the P1620 is a valid candidate. Its not perfect, but it has enough features to be a useful office productivity tool while on the road.
60%
Laptopmag.com
Updated:
2014-01-03 13:17:46
Fujitsu’s much improved mini-convertible offers better performance, a brighter display, and the endurance and security field workers need.
Good Compact design, Very good battery life, Brighter display with more contrast, New faster processor, Can lock down I/O ports...
Bad Insecure lid latch, High resolution for screen size...
Bottom line The Fujitsu LifeBook P1620 packs more than enough functionality and usability to justify paying more than two grand. Consumers interested in a tiny tablet on a budget should probably gravitate toward the $999 LifeBook U810—provided you’re will...
80%
computershopper.com
Updated:
2014-01-03 13:17:46
Fujitsus latest attempt to satisfy both ends of the power/portability spectrum, the LifeBook P1620, offers a middle ground between the companys bulkier LifeBook T2010 and the diminutive LifeBook U810. Ultimately, though, this ultraportable...
Good Compact, sturdy design; easy-to-use swivel screen; accurate touch screen; good handwriting recognition...
Bad Expensive; poor performance; mediocre battery life; no internal optical drive, FireWire port, or Webcam; washed-out display...
Bottom line Fujitsus new ultraportable tablet, the LifeBook P1620, is supposed to be a step up from the P1610. But even a new Core 2 Duo processor cant make up for persistent battery and performance issues...
61%
tomsguide.com
Updated:
2014-01-03 13:17:46
Although the Fujitsu Lifebook P1620 and Macbook Air aren’t marketed as direct competitors with each other, their light weight and convenient sizes certainly encourage comparison. In the final analysis, the Fujitsu Lifebook P1620 is, to our eyes, a mor...
0%
Ruggedpcreview.com
Updated:
2014-01-03 13:17:46
Fujitsu has a long history of offering tiny little pen-enabled notebook(let)s that are intriguing alternatives to larger, heavier laptops, especially for those who spend a lot of time on the road. The latest iteration, the LifeBook P1620, is an update...
0%