location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC P320 Intel® Pentium® 4 540 0.5 GB DDR-SDRAM 80 GB HDD Windows XP Professional Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCENIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BNL-678301-010
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCENIC P320 Intel® Pentium® 4 540 0.5 GB DDR-SDRAM 80 GB HDD Windows XP Professional Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 260 W
  • - Intel® Pentium® 4 540 3.2 GHz
  • - 0.5 GB DDR-SDRAM
  • - 80 GB HDD
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows XP Professional
Long product name Fujitsu SCENIC P320 Intel® Pentium® 4 540 0.5 GB DDR-SDRAM 80 GB HDD Windows XP Professional Micro Tower PC Black :
The long product name of Fujitsu SCENIC P320 Intel® Pentium® 4 540 0.5 GB DDR-SDRAM 80 GB HDD Windows XP Professional Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCENIC P320, I915G /P4 HT 540/ 512MB DDR 400/FDD/COMBO48X24X48X16/ 80GB SATA/CK MULI (B)/MULI XPP B/ WINDVD 5.0/2XUSB/AUDIO/
More>>>
Fujitsu SCENIC P320 Intel® Pentium® 4 540 0.5 GB DDR-SDRAM 80 GB HDD Windows XP Professional Micro Tower PC Black:
The official description of Fujitsu SCENIC P320 Intel® Pentium® 4 540 0.5 GB DDR-SDRAM 80 GB HDD Windows XP Professional Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You are looking for a reliable computer that promises a good deal of performance – and a good deal on the price? You do not need to look any further. The SCENIC P microtower gives you first class technology and great value for money. Working with the SCENIC P Series is stress-free: it is ergonomic, silent and reliable. It is easy to administer and
secure. In short, this highly reliable PC is particularly tailor-made to your business demands. Fujitsu Siemens Computers offers the SCENIC P especially for small and medium enterprises.

Short summary description Fujitsu SCENIC P320 Intel® Pentium® 4 540 0.5 GB DDR-SDRAM 80 GB HDD Windows XP Professional Micro Tower PC Black:
This short summary of the Fujitsu SCENIC P320 Intel® Pentium® 4 540 0.5 GB DDR-SDRAM 80 GB HDD Windows XP Professional Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENIC P320, 3.2 GHz, Intel® Pentium® 4, 540, 0.5 GB, 80 GB, Windows XP Professional

Long summary description Fujitsu SCENIC P320 Intel® Pentium® 4 540 0.5 GB DDR-SDRAM 80 GB HDD Windows XP Professional Micro Tower PC Black:
This is an auto-generated long summary of Fujitsu SCENIC P320 Intel® Pentium® 4 540 0.5 GB DDR-SDRAM 80 GB HDD Windows XP Professional Micro Tower PC Black based on the first three specs of the first five spec groups.

Fujitsu SCENIC P320. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4, Processor model: 540. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Storage media: HDD. Operating system installed: Windows XP Professional. Power supply: 260 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor model *
540
Processor cores
1
Processor threads
2
Processor frequency *
3.2 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
90 nm
Processor operating modes
32-bit
Processor codename
Prescott
Thermal Design Power (TDP)
84 W
Tcase
67.7 °C
Tjunction
100 °C
Number of processors installed
1
Number of Processing Die Transistors
125 M
Processing Die size
112 mm²
Stepping
A1
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
0.5 GB
Maximum internal memory *
2 GB
Internal memory type
DDR-SDRAM
Memory slots
2x DIMM
Storage
Total storage capacity *
80 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
80 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
Maximum graphics card memory
0.128 GB
Optical drive
DVD read speed
16x
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Micro Tower
Product colour *
Black
Performance
Motherboard chipset
Intel® 915G Express
Audio system
AD1986
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Software
Bundled software
Drivers and Utility CD (DUCD) included Desktop Management DeskView on DUCD F-Secure virus scanner on DUCD WINDVD 5.0
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
No
Enhanced Intel SpeedStep Technology
No
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
No
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27466
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
260 W
Weight & dimensions
Width *
202 mm
Depth *
376 mm
Height *
372 mm
Weight *
11 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Diskette drive memory
1.44 MB
CD read speed
48x
CD write speed
48x
CD rewrite speed
24x
Cooling type
Active