location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX300 Intel Xeon 2660 512MB 36GB server Tower Intel® Xeon® 2.66 GHz 0.5 GB 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy TX300 Intel Xeon 2660 512MB 36GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BEL-881103-001
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2019 13:59:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX300 Intel Xeon 2660 512MB 36GB server Tower Intel® Xeon® 2.66 GHz 0.5 GB 400 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 2.66 GHz
  • - 0.5 GB
  • - DVD-ROM
  • - Tower 400 W
Long product name Fujitsu PRIMERGY TX300 Intel Xeon 2660 512MB 36GB server Tower Intel® Xeon® 2.66 GHz 0.5 GB 400 W :
The long product name of Fujitsu PRIMERGY TX300 Intel Xeon 2660 512MB 36GB server Tower Intel® Xeon® 2.66 GHz 0.5 GB 400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Primergy TX300 Intel Xeon 2660 512MB 36GB
More>>>
Fujitsu PRIMERGY TX300 Intel Xeon 2660 512MB 36GB server Tower Intel® Xeon® 2.66 GHz 0.5 GB 400 W:
The official description of Fujitsu PRIMERGY TX300 Intel Xeon 2660 512MB 36GB server Tower Intel® Xeon® 2.66 GHz 0.5 GB 400 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PRIMERGY TX300 is positioned as Full Feature Workgroup Server with top 2-way processor performance and high availability in the Business Server class. The PRIMERGY TX300 is an all-purpose tower server for medium sized companies and branches of large enterprises with business critical applications. It is also the ideal application server for Warehousing applications and also as Directory and Cache Server for medium and large companies. But also applications as node in a failover cluster configuration, e-Business applications in a cluster configuration or content serving in intranet / Internet environments as well as small ERP installations in small and medium sized business will be expected.

Short summary description Fujitsu PRIMERGY TX300 Intel Xeon 2660 512MB 36GB server Tower Intel® Xeon® 2.66 GHz 0.5 GB 400 W:
This short summary of the Fujitsu PRIMERGY TX300 Intel Xeon 2660 512MB 36GB server Tower Intel® Xeon® 2.66 GHz 0.5 GB 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX300 Intel Xeon 2660 512MB 36GB, 2.66 GHz, 0.5 GB, DVD-ROM, 400 W, Tower

Long summary description Fujitsu PRIMERGY TX300 Intel Xeon 2660 512MB 36GB server Tower Intel® Xeon® 2.66 GHz 0.5 GB 400 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX300 Intel Xeon 2660 512MB 36GB server Tower Intel® Xeon® 2.66 GHz 0.5 GB 400 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX300 Intel Xeon 2660 512MB 36GB. Processor family: Intel® Xeon®, Processor frequency: 2.66 GHz. Internal memory: 0.5 GB. Optical drive type: DVD-ROM. Power supply: 400 W. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor frequency *
2.66 GHz
Maximum number of SMP processors
2
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Storage
HDD capacity
36 GB
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Design
Chassis type *
Tower
Software
Bundled software
ServerStart, ServerView
Power
Power supply *
400 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Weight
25 kg
Other features
I/O ports
1 x serial - RS-232C - 9 pin D-Sub (DB-9) 1 x keyboard - generic - 6 pin mini-DIN (PS/2 style) 1 x mouse - generic - 6 pin mini-DIN (PS/2 style) 1 x display / video - VGA - 15 pin HD D-Sub (HD-15) 3 x USB - 4 PIN USB Type A 2 x network - Ethernet 10Base-T/100Base-TX/1000Base-T - RJ-45 1 x management - RS-232C - 9 pin D-Sub (DB-9)
Diskette drive memory
1.44 MB
Dimensions (WxDxH)
175 x 743 x 473 mm
Minimum system requirements
Microsoft Windows NT Server 4.0, SuSE Linux 8.2, Red Hat Linux 9, Microsoft Windows NT Server 4.0 Terminal Edition, Microsoft Windows NT Server 4.0 Enterprise Edition, Microsoft Windows 2000 Server, Microsoft Windows 2000 Advanced Server, Novell NetWare 6, SuSE Linux 8.1, Red Hat Linux 8.0, SCO OpenServer 5.0.7, SuSE Linux Enterprise Server 8, Microsoft Windows Server 2003 Enterprise Edition, Microsoft Windows Server 2003 Web Edition, Microsoft Windows Server 2003 Standard Edition, UnixWare 7.1.3, Red Hat Enterprise Linux 2.1, Novell NetWare 6.5, SuSE Linux 9.0, Red Hat Enterprise Linux 3, SuSe Linux 9.1, UnixWare 7.1.4, VMware ESX Server 2.1
Storage drive type
Ultra320 SCSI