location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS M420 P4 3000 1GB 160GB WXP Intel® Pentium® 4 DDR-SDRAM Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CELSIUS M420 P4 3000 1GB 160GB WXP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BEL-665215-006
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu CELSIUS M420 P4 3000 1GB 160GB WXP Intel® Pentium® 4 DDR-SDRAM Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation
  • - Intel® Pentium® 4 3 GHz
  • - DDR-SDRAM
More>>>
Short summary description Fujitsu CELSIUS M420 P4 3000 1GB 160GB WXP Intel® Pentium® 4 DDR-SDRAM Workstation:
This short summary of the Fujitsu CELSIUS M420 P4 3000 1GB 160GB WXP Intel® Pentium® 4 DDR-SDRAM Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS M420 P4 3000 1GB 160GB WXP, 3 GHz, Intel® Pentium® 4, DDR-SDRAM

Long summary description Fujitsu CELSIUS M420 P4 3000 1GB 160GB WXP Intel® Pentium® 4 DDR-SDRAM Workstation:
This is an auto-generated long summary of Fujitsu CELSIUS M420 P4 3000 1GB 160GB WXP Intel® Pentium® 4 DDR-SDRAM Workstation based on the first three specs of the first five spec groups.

Fujitsu CELSIUS M420 P4 3000 1GB 160GB WXP. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory type: DDR-SDRAM. Product type: Workstation. Weight: 16 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
3 GHz
Processor front side bus
800 MHz
Memory
Internal memory type
DDR-SDRAM
Storage
HDD capacity
160 GB
HDD speed
7200 RPM
Optical drive
DVD
ATAPI DVD 16/48–speed
DVD read speed
48x
Ports & interfaces
I/O ports
Serial 1 x 9-pin, RS232 Parallel 1 x 25 pin, EPP and ECP Keyboard, mouse 2 x PS/2 USB 2.0 4 x rear, 1 x front LAN 1 x RJ45 IEEE1394 1 x rear Front audio 1 x headphone out, 1 x mic in Rear audio 1 x line in, 1 x line out, 1 x mic in, 1 x S/PDIF
Performance
Motherboard chipset
Intel® 875P
Performance
Audio system
Analog devices AD1980
Product type *
Workstation
Software
Compatible operating systems
Microsoft Windows XP
Bundled software
Drivers and Utility CD (DUCD) included DeskView Edition on DUCD F-Secure virus scanner on DUCD
Certificates
Certification
Product safety IEC60950, EN60950, UL1950, CSA22.2 No.950 Ergonomics ISO9241 (GS marks) Electromagnetic compatibility EN55022/B, EN50082-1, FCC class B CE mark 89/336/EEC (EMI), 73/23/EEC (product safety)
Weight & dimensions
Width *
205 mm
Depth *
504 mm
Height *
385 mm
Weight *
16 kg
Other features
Power supply type
300W, 100~240V @ 50-60Hz
Security features
Cabinet security features cabinet lock, seal option, antitheft function, Kensington lock support, intrusion detection, Smartcard reader optional BIOS security features: write protect for EEPROM, boot protection for FDD, system and setup password, password and disabling functions for many system components
Display
No
Compatibility
PC / Linux (RedHat, SuSE)
Brand Image Product code Product Stock Price from
Fujitsu CELSIUS M420 P4HT-3.0GHZ ; Intel® Pentium® 4 0.5 GB DDR-SDRAM Workstation Fujitsu CELSIUS M420 P4HT-3.0GHZ ; Intel® Pentium® 4 0.5 GB DDR-SDRAM Workstation
(show image)
LKN:BEL-665215-009 CELSIUS M420 P4HT-3.0GHZ ; 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB QFX 1100 128MB 2HEAD DVD+RW 160GB X Intel® Pentium® 4 DDR-SDRAM Workstation Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB QFX 1100 128MB 2HEAD DVD+RW 160GB X Intel® Pentium® 4 DDR-SDRAM Workstation
(show image)
LKN:NDL-665215-008 FS CELSIUS M420 P4-H 3,4E 1MB 1GB QFX 1100 128MB 2HEAD DVD+RW 160GB X 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q580 XGL 64MB 2HEAD DVD+RW 160GB SX Intel® Pentium® 4 DDR-SDRAM Workstation Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q580 XGL 64MB 2HEAD DVD+RW 160GB SX Intel® Pentium® 4 DDR-SDRAM Workstation
(show image)
LKN:NDL-665215-005 FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q580 XGL 64MB 2HEAD DVD+RW 160GB SX 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q980 XGL 128MB 2HEAD DVD+RW 160GB X Intel® Pentium® 4 DDR-SDRAM Workstation Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q980 XGL 128MB 2HEAD DVD+RW 160GB X Intel® Pentium® 4 DDR-SDRAM Workstation
(show image)
LKN:NDL-665215-006 FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q980 XGL 128MB 2HEAD DVD+RW 160GB X 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu CELSIUSM420 /P4 3.4E HT 875P 1GB(DDR SDRAM) NVIDIA QuadroFX5200 64MBDu Intel® Pentium® 4 DDR-SDRAM Workstation Fujitsu CELSIUSM420 /P4 3.4E HT 875P 1GB(DDR SDRAM) NVIDIA QuadroFX5200 64MBDu Intel® Pentium® 4 DDR-SDRAM Workstation
(show image)
LKN:NDL-665215-007 CELSIUSM420 /P4 3.4E HT 875P 1GB(DDR SDRAM) NVIDIA QuadroFX5200 64MBDu 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB QFX 3000 256MB 2HEAD DVD+RW 160GB X Intel® Pentium® 4 DDR-SDRAM Workstation Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB QFX 3000 256MB 2HEAD DVD+RW 160GB X Intel® Pentium® 4 DDR-SDRAM Workstation
(show image)
LKN:NDL-665215-009 FS CELSIUS M420 P4-H 3,4E 1MB 1GB QFX 3000 256MB 2HEAD DVD+RW 160GB X 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu CELSIUS M420 P4 2800 512MB 80GB WXP Intel® Pentium® 4 0.5 GB DDR-SDRAM Workstation Fujitsu CELSIUS M420 P4 2800 512MB 80GB WXP Intel® Pentium® 4 0.5 GB DDR-SDRAM Workstation
(show image)
LKN:BEL-665215-005 CELSIUS M420 P4 2800 512MB 80GB WXP 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu CELSIUS M420 P4 2660 512MB 120GB WXP Intel® Pentium® 4 0.5 GB DDR-SDRAM Workstation Fujitsu CELSIUS M420 P4 2660 512MB 120GB WXP Intel® Pentium® 4 0.5 GB DDR-SDRAM Workstation
(show image)
LKN:BEL-665215-001 CELSIUS M420 P4 2660 512MB 120GB WXP 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu CELSIUS M420 P4 3.0GHZ Intel® Pentium® 4 Workstation Fujitsu CELSIUS M420 P4 3.0GHZ Intel® Pentium® 4 Workstation
(show image)
LKN:BEL-665215-002 CELSIUS M420 P4 3.0GHZ 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu CELSIUS M420 P4-3.2G Intel® Pentium® 4 1 GB DDR-SDRAM Workstation Fujitsu CELSIUS M420 P4-3.2G Intel® Pentium® 4 1 GB DDR-SDRAM Workstation
(show image)
LKN:NDL-665215-001 CELSIUS M420 P4-3.2G 0.00
(excl. VAT)
0 (incl. VAT)