location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK K T3010 Cent1400 512MB 60GB BE 30.7 cm (12.1") 0.5 GB DDR-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K LifeBook T3010 Cent1400 512MB 60GB BE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BEL-138100-006?KIT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK K T3010 Cent1400 512MB 60GB BE 30.7 cm (12.1") 0.5 GB DDR-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.4 GHz
  • - 30.7 cm (12.1") 1024 x 768 pixels 4:3
  • - 0.5 GB DDR-SDRAM
  • - 60 GB
More>>>
Short summary description Fujitsu LIFEBOOK K T3010 Cent1400 512MB 60GB BE 30.7 cm (12.1") 0.5 GB DDR-SDRAM:
This short summary of the Fujitsu LIFEBOOK K T3010 Cent1400 512MB 60GB BE 30.7 cm (12.1") 0.5 GB DDR-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK K T3010 Cent1400 512MB 60GB BE, 1.4 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 0.5 GB, DDR-SDRAM, 60 GB

Long summary description Fujitsu LIFEBOOK K T3010 Cent1400 512MB 60GB BE 30.7 cm (12.1") 0.5 GB DDR-SDRAM:
This is an auto-generated long summary of Fujitsu LIFEBOOK K T3010 Cent1400 512MB 60GB BE 30.7 cm (12.1") 0.5 GB DDR-SDRAM based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK K T3010 Cent1400 512MB 60GB BE. Processor frequency: 1.4 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Weight: 1.88 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.4 GHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
60 GB
HDD speed
4200 RPM
Graphics
Maximum graphics card memory
0.032 GB
Audio
Audio system
ALC202 / SoundBlasterTM Pro compatible speaker
Network
Networking features
Ethernet/Fast Ethernet
Performance
Motherboard chipset
Intel® 855GM
Keyboard
Keyboard type
Windows keys (83 keys) /19 mm pitch, 3 mm keystroke
Software
Bundled software
Adobe Acrobat Reader V6.x Norton Ghost 2003 Easy Guide on-line user documentation Driver and Utility CD including F-Secure virus scanner
Certificates
Certification
CE (Emission/Immunity), CE! (wireless) TBR21 approval for V.92 modem (EU/EFTA), Energy Star, Safety (CB), FCC
Weight & dimensions
Weight *
1.88 kg
Other features
Security features
Built-in Security Panel with PIN code User and supervisor BIOS password SmartCard functionality integrated in PC Card controller Password from resume Kensington Lock support S.M.A.R.T hard drive with password Boot sector virus protection
Battery type
Li-Ion battery, 6 cells, 10.8v, 3600mAh
Compatible operating systems
Microsoft Windows XP Tablet PC Edition (included on Recovery DVD)
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Product code Product Stock Price from
Fujitsu LIFEBOOK T3010 Centrino Pentium M 1.4GHz 256MB 80GB HDD 12.1i TFT XGA 30.7 cm (12.1") 0.25 GB DDR-SDRAM Fujitsu LIFEBOOK T3010 Centrino Pentium M 1.4GHz 256MB 80GB HDD 12.1i TFT XGA 30.7 cm (12.1") 0.25 GB DDR-SDRAM
(show image)
LKN:NDL-138100-006 LIFEBOOK T3010 Centrino Pentium M 1.4GHz 256MB 80GB HDD 12.1i TFT XGA 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu LIFEBOOK T3010 Cent1400 512MB 60GB BE 30.7 cm (12.1") 0.5 GB DDR-SDRAM Fujitsu LIFEBOOK T3010 Cent1400 512MB 60GB BE 30.7 cm (12.1") 0.5 GB DDR-SDRAM
(show image)
LKN:BEL-138100-006 LifeBook T3010 Cent1400 512MB 60GB BE 0.00
(excl. VAT)
0 (incl. VAT)