X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17IN X17-1 TFT ANA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:840002122
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:12:19
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7710
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Fujitsu 17IN X17-1 TFT ANA 17":
The short editorial description of Fujitsu 17IN X17-1 TFT ANA 17"
43.18 cm (17 ") X17-1 TFT ANA 400:1 250CD QM 140 120 TCO99 IN (NMS)

Marketing text Fujitsu 17IN X17-1 TFT ANA 17"

:
The official marketing text of Fujitsu 17IN X17-1 TFT ANA 17" as supplied by the manufacturer
The new monitor X17-1 from Fujitsu Siemens Computers offers the same resolution as a 18 Inch LCD monitor for a very reasonable price. Its flat design and its integrated Loudspeakers is particularly suitable to any ergonomic workplace. LCD TFT technology stands for top-quality ergonomics and ideal environment compatibility.
Short summary description Fujitsu 17IN X17-1 TFT ANA 17":
This short summary of the Fujitsu 17IN X17-1 TFT ANA 17" data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu 17IN X17-1 TFT ANA, 1280 x 1024 pixels, 400:1, 31.5 - 81 kHz, 56 - 75 Hz, Speaker, TCO99
Long summary description Fujitsu 17IN X17-1 TFT ANA 17":
This is an auto-generated long summary of Fujitsu 17IN X17-1 TFT ANA 17" based on the first three specs of the first five spec groups.
Fujitsu 17IN X17-1 TFT ANA. Display diagonal: 43.2 cm (17"), Display brightness: 250 cd/m², Display resolution: 1280 x 1024 pixels. Audio system: Speaker. Certification: TCO99. Width: 43.4 cm, Depth: 22 cm, Height: 43.4 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
45 ms
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
400:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
140°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
120°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264 mm
Horizontal scan range
31.5 - 81 kHz
Vertical scan range
56 - 75 Hz
Display
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
33.8 cm
Viewable size, vertical
27 cm
Multimedia
Audio system
System used to play music or speech.
Speaker
Certificates
Certification
TCO99
Weight & dimensions
Width *
The measurement or extent of something from side to side.
434 mm
Depth *
The distance from the front to the back of something.
220 mm
Height *
The measurement of the product from head to foot or from base to top.
434 mm