location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCALEO 600 CEL-2.8G ATHOME 160GB 512MB DVD+RW XPHNL NL Intel® Celeron® 0.5 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCALEO 600 CEL-2.8G ATHOME 160GB 512MB DVD+RW XPHNL NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:83F095648
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 15:46:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCALEO 600 CEL-2.8G ATHOME 160GB 512MB DVD+RW XPHNL NL Intel® Celeron® 0.5 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Celeron® 2.8 GHz
  • - 0.5 GB
  • - 160 GB
Long product name Fujitsu SCALEO 600 CEL-2.8G ATHOME 160GB 512MB DVD+RW XPHNL NL Intel® Celeron® 0.5 GB PC :
The long product name of Fujitsu SCALEO 600 CEL-2.8G ATHOME 160GB 512MB DVD+RW XPHNL NL Intel® Celeron® 0.5 GB PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCALEO 600 CEL-2.8G ATHOME 160GB 512MB DVD+RW XPHNL NL
More>>>
Fujitsu SCALEO 600 CEL-2.8G ATHOME 160GB 512MB DVD+RW XPHNL NL Intel® Celeron® 0.5 GB PC:
The official description of Fujitsu SCALEO 600 CEL-2.8G ATHOME 160GB 512MB DVD+RW XPHNL NL Intel® Celeron® 0.5 GB PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new SCALEO 600 opens up a new world of hassle-free fun. This PC offers maximum power and extra computing performance for your family, whether you are watching a film or making one. This charming, face-lifted PC is versatile enough to cope with all of your family’s advanced multimedia needs.

Short summary description Fujitsu SCALEO 600 CEL-2.8G ATHOME 160GB 512MB DVD+RW XPHNL NL Intel® Celeron® 0.5 GB PC:
This short summary of the Fujitsu SCALEO 600 CEL-2.8G ATHOME 160GB 512MB DVD+RW XPHNL NL Intel® Celeron® 0.5 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCALEO 600 CEL-2.8G ATHOME 160GB 512MB DVD+RW XPHNL NL, 2.8 GHz, Intel® Celeron®, 0.5 GB, 160 GB

Long summary description Fujitsu SCALEO 600 CEL-2.8G ATHOME 160GB 512MB DVD+RW XPHNL NL Intel® Celeron® 0.5 GB PC:
This is an auto-generated long summary of Fujitsu SCALEO 600 CEL-2.8G ATHOME 160GB 512MB DVD+RW XPHNL NL Intel® Celeron® 0.5 GB PC based on the first three specs of the first five spec groups.

Fujitsu SCALEO 600 CEL-2.8G ATHOME 160GB 512MB DVD+RW XPHNL NL. Processor frequency: 2.8 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB. Total storage capacity: 160 GB. Product type: PC. Weight: 11 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor frequency *
2.8 GHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
160 GB
Optical drive
DVD read speed
16x
Network
Modem speed
56 Kbit/s
Ports & interfaces
I/O ports
ront side interface connectors: 2 x USB, 1 x microphone, 1 x speaker, 1 x IEEE 1394 (Firewire) optional
Performance
Audio system
AC 97 on board, Creative Labs PCI board optional
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Home Edition
Bundled software
Microsoft Windows XP WorksSuite 200x + Adobe Photoshop Elements
Weight & dimensions
Width *
373 mm
Depth *
191 mm
Height *
450 mm
Weight *
11 kg