location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCALEO 800 P4-2.8G HT Intel® Pentium® 4 0.5 GB 160 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCALEO 800 P4-2.8G HT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:83C006457
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCALEO 800 P4-2.8G HT Intel® Pentium® 4 0.5 GB 160 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® 4 2.8 GHz
  • - 0.5 GB
  • - 160 GB
Long product name Fujitsu SCALEO 800 P4-2.8G HT Intel® Pentium® 4 0.5 GB 160 GB PC :
The long product name of Fujitsu SCALEO 800 P4-2.8G HT Intel® Pentium® 4 0.5 GB 160 GB PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCALEO 800 P4-2.8G HT 160GB 512MB DVD RW WXPH NL (P4)
More>>>
Fujitsu SCALEO 800 P4-2.8G HT Intel® Pentium® 4 0.5 GB 160 GB PC:
The official description of Fujitsu SCALEO 800 P4-2.8G HT Intel® Pentium® 4 0.5 GB 160 GB PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The high-end model SCALEO 800 with its special cabinet made of aluminum compliments the user with best-in-class performance – featuring latest Intel® processors and other excellent components like the most powerful NVIDIA or ATI graphics. You can download files faster than ever before and enjoy brilliant-quality graphics and motion video.There are no shaky images to impair viewing pleasure here. The special RDRAM memory technology unlocks the full potential of the system. Plus, if you work a lot with peripheral equipment, you can add an optional Firewire connection for high-speed data transfer. This is a new standard for communicating data even more quickly between the PC and an attached camera or printer.

Short summary description Fujitsu SCALEO 800 P4-2.8G HT Intel® Pentium® 4 0.5 GB 160 GB PC:
This short summary of the Fujitsu SCALEO 800 P4-2.8G HT Intel® Pentium® 4 0.5 GB 160 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCALEO 800 P4-2.8G HT, 2.8 GHz, Intel® Pentium® 4, 0.5 GB, 160 GB

Long summary description Fujitsu SCALEO 800 P4-2.8G HT Intel® Pentium® 4 0.5 GB 160 GB PC:
This is an auto-generated long summary of Fujitsu SCALEO 800 P4-2.8G HT Intel® Pentium® 4 0.5 GB 160 GB PC based on the first three specs of the first five spec groups.

Fujitsu SCALEO 800 P4-2.8G HT. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB. Total storage capacity: 160 GB. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
2.8 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
160 GB
Graphics
Maximum graphics card memory
0.256 GB
Optical drive
DVD read speed
16x
DVD write speed
2.4x
Network
Modem speed
56 Kbit/s
Performance
Audio system
stereo
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Home Edition
Bundled software
Works Suite 2003 (NL), Adobe Adobe Photoshop Elements 2.0 (NL), Nero 5.5.10.7 (NL), Win DVD 4.0
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Width *
198 mm
Depth *
485 mm
Height *
490 mm
Other features
Power requirements
200 - 240 V, 50 - 60 Hz
Display
No
Diskette drive memory
1.44 MB
DVD rewrite speed
4x
Networking features
Ethernet/Fast Ethernet
Interface
Serial, parallel, USB, FireWire, PS/2