location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCALEO 800 AMD XP3000+ AMD Athlon 3000+ 0.25 GB 80 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCALEO 800 AMD XP3000+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:83C006260
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCALEO 800 AMD XP3000+ AMD Athlon 3000+ 0.25 GB 80 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - AMD Athlon 3000+ 2.167 GHz
  • - 0.25 GB
  • - 80 GB
Long product name Fujitsu SCALEO 800 AMD XP3000+ AMD Athlon 3000+ 0.25 GB 80 GB PC :
The long product name of Fujitsu SCALEO 800 AMD XP3000+ AMD Athlon 3000+ 0.25 GB 80 GB PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCALEO 800 AMD XP3000+ 80GB 256MB CD DVD WXPH NL (P4)
More>>>
Fujitsu SCALEO 800 AMD XP3000+ AMD Athlon 3000+ 0.25 GB 80 GB PC:
The official description of Fujitsu SCALEO 800 AMD XP3000+ AMD Athlon 3000+ 0.25 GB 80 GB PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SCALEO 800 has every angle covered, whether you want to turn your living room into an office, games arcade or home cinema. The minimalist aluminium casing and clean, strong lines mirror its fast, fluid performance thanks to its powerful Intel® or AMD processor – ideal for power-hungry gaming. In fact, if it’s entertaining you need, then look no further .The memory system offers brilliant images, incredible sound and turbo charged graphics to make your home and office more entertaining than ever before.

Short summary description Fujitsu SCALEO 800 AMD XP3000+ AMD Athlon 3000+ 0.25 GB 80 GB PC:
This short summary of the Fujitsu SCALEO 800 AMD XP3000+ AMD Athlon 3000+ 0.25 GB 80 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCALEO 800 AMD XP3000+, 2.167 GHz, AMD Athlon, 3000+, 0.25 GB, 80 GB

Long summary description Fujitsu SCALEO 800 AMD XP3000+ AMD Athlon 3000+ 0.25 GB 80 GB PC:
This is an auto-generated long summary of Fujitsu SCALEO 800 AMD XP3000+ AMD Athlon 3000+ 0.25 GB 80 GB PC based on the first three specs of the first five spec groups.

Fujitsu SCALEO 800 AMD XP3000+. Processor frequency: 2.167 GHz, Processor family: AMD Athlon, Processor model: 3000+. Internal memory: 0.25 GB. Total storage capacity: 80 GB. Product type: PC. Weight: 13 kg

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor model *
3000+
Processor frequency *
2.167 GHz
Memory
Internal memory *
0.25 GB
Storage
Total storage capacity *
80 GB
Optical drive
DVD read speed
16x
Network
Modem speed
56 Kbit/s
Performance
Audio system
stereo
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Home Edition
Bundled software
Worksuite 2003
Weight & dimensions
Width *
198 mm
Depth *
400 mm
Height *
485 mm
Weight *
13 kg
Other features
Display
No
CD read speed
48x
CD write speed
48x
CD rewrite speed
24x
Maximum number of SMP processors
1
Networking features
Ethernet/Fast Ethernet
Interface
Serial, parallel, USB