X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCALEO 600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:83C005271
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 22 Oct 2015 15:57:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10511
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Fujitsu SCALEO 600:
The short editorial description of Fujitsu SCALEO 600
SCALEO 600 P4-2.53G (CEL) 80GB 512MB CDRW DVD WXP NL (CEL)

Marketing text Fujitsu SCALEO 600

:
The official marketing text of Fujitsu SCALEO 600 as supplied by the manufacturer
Performance-packed on the inside, the SCALEO 400 and SCALEO 600 machines are also striking on the outside. Its smart black side panels are provided as standard, but if you prefer, you can choose orange or blue panels instead.The SCALEO's appealing design is an asset to any living room. It proves that a machine for PC power users can have a stylish, classy appearance. All members of the new SCALEO PC family are ready for enhanced connectivity, two USB ports are available on the front side of the cabinet, and FireWire connectors are optional.
Short summary description Fujitsu SCALEO 600:
This short summary of the Fujitsu SCALEO 600 data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu SCALEO 600, Midi Tower, Intel Pentium 4, PC, Windows XP Professional, Ethernet
Long summary description Fujitsu SCALEO 600:
This is an auto-generated long summary of Fujitsu SCALEO 600 based on the first three specs of the first five spec groups.
Fujitsu SCALEO 600. Processor frequency: 2.53 GHz, Processor family: Intel Pentium 4, Processor front side bus: 533 MHz. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Maximum graphics adapter memory: 0.032 GB. Chassis type: Midi Tower
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.53 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Number of processors installed*
Number of processors in the product.
1
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
80 GB
Optical drive
DVD read speed
16x
Graphics
Maximum graphics adapter memory
0.032 GB
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Midi Tower
Performance
Product type *
The sub-category of the product.
PC
Weight & dimensions
Width *
The measurement or extent of something from side to side.
180 mm
Depth *
The distance from the front to the back of something.
498 mm
Height *
The measurement of the product from head to foot or from base to top.
432 mm
Other features
CD rewrite speed
10x
Weight
13 kg
Networking features
Ethernet
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP Professional
Slot type
5 x PCI, 1 x AGP 4x, 1 x AMR/CNR
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB