X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCALEO 600 P4-2.5G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:830020491
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 20 May 2013 12:58:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9711
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Fujitsu SCALEO 600 P4-2.5G:
The short editorial description of Fujitsu SCALEO 600 P4-2.5G
SCALEO 600 P4-2.5G 80GB 512MB DVD CDRW WXPH BF (P4)

Marketing text Fujitsu SCALEO 600 P4-2.5G

:
The official marketing text of Fujitsu SCALEO 600 P4-2.5G as supplied by the manufacturer
The new SCALEO 600 opens up a new world of hassle-free fun. This PC offers maximum power and extra computing performance for your family, whether you are watching a film or making one. This charming, face-lifted PC is versatile enough to cope with all of your family’s advanced multimedia needs.
Short summary description Fujitsu SCALEO 600 P4-2.5G:
This short summary of the Fujitsu SCALEO 600 P4-2.5G data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu SCALEO 600 P4-2.5G, Intel Pentium 4, AC 97 on board, Creative Labs PCI board optional, Worksuite 2003 and 2004, Works 7.0 (country specific) Driver and CD utility CD, PC, Microsoft Windows XP Home Edition
Long summary description Fujitsu SCALEO 600 P4-2.5G:
This is an auto-generated long summary of Fujitsu SCALEO 600 P4-2.5G based on the first three specs of the first five spec groups.
Fujitsu SCALEO 600 P4-2.5G. Processor frequency: 2.5 GHz, Processor family: Intel Pentium 4. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Product type: PC, Audio system: AC 97 on board, Creative Labs PCI board optional. Width: 180 mm, Depth: 498 mm, Height: 432 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.5 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
80 GB
Optical drive
DVD
16 x speed CD-RW, DVD+RW/R optional
DVD read speed
16x
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Front side interface connectors:
2 x USB, 1 x microphone, 1 x speaker, 1 x IEEE 1394 (Firewire) optional
5 x PCI
1 X AGP Pro 4x
1 X AMR/CNR
1 x 3,5" (1x FDD)
2 x 5,25" (1x DVD, 2x free), Internal 2x3,5 HDD
Performance
Product type*
The sub-category of the product.
PC
Audio system
System used to play music or speech.
AC 97 on board, Creative Labs PCI board optional
Weight & dimensions
Width *
The measurement or extent of something from side to side.
180 mm
Depth *
The distance from the front to the back of something.
498 mm
Height *
The measurement of the product from head to foot or from base to top.
432 mm
Operational conditions
Maximum operating temperature range (T-T)
15 - 35°C
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Worksuite 2003 and 2004, Works 7.0 (country specific) Driver and CD utility CD
Other features
Display
The description of display that can includes display type, resolution, size etc.
Yes
CD read speed
48x
CD write speed
48x
CD rewrite speed
24x
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB