X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCALEO 600 AT HOME P4-2.4G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:830020024
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 20 May 2013 12:58:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10153
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: Country specific warranty
Long product name Fujitsu SCALEO 600 AT HOME P4-2.4G:
The short editorial description of Fujitsu SCALEO 600 AT HOME P4-2.4G
SCALEO 600 AT HOME P4-2.4G 60GB 256MB DVD CDRW 256MB WXPH

Marketing text Fujitsu SCALEO 600 AT HOME P4-2.4G

:
The official marketing text of Fujitsu SCALEO 600 AT HOME P4-2.4G as supplied by the manufacturer
The SCALEO 600 and SCALEO 400 are an ideal broadband PC and together they open up a
new world of hassle-free fun. Stay online constantly and surf the web faster than ever before -
ideal for the demands of a busy family. The SCALEO PCs offer maximum power and extra
computing performance for your family. Whether you are watching a film or making one, the
SCALEO 600 and SCALEO 400 are versatile enough to cope with all of your families advanced
multimedia needs.
Short summary description Fujitsu SCALEO 600 AT HOME P4-2.4G:
This short summary of the Fujitsu SCALEO 600 AT HOME P4-2.4G data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu SCALEO 600 AT HOME P4-2.4G, Intel Pentium 4, DDR-SDRAM, PC
Long summary description Fujitsu SCALEO 600 AT HOME P4-2.4G:
This is an auto-generated long summary of Fujitsu SCALEO 600 AT HOME P4-2.4G based on the first three specs of the first five spec groups.
Fujitsu SCALEO 600 AT HOME P4-2.4G. Processor frequency: 2.4 GHz, Processor family: Intel Pentium 4. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM, Maximum internal memory: 2 GB. Total storage capacity: 60 GB. Modem speed: 56 Kbit/s. Product type: PC
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory*
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
60 GB
Optical drive
DVD read speed
16x
Networking
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Performance
Product type *
The sub-category of the product.
PC
Weight & dimensions
Width *
The measurement or extent of something from side to side.
478 mm
Depth *
The distance from the front to the back of something.
180 mm
Height *
The measurement of the product from head to foot or from base to top.
498 mm
Packaging content
Display included *
This product includes a display.
Yes
Other features
Weight
13 kg
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB