X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
desktop computer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:830018555
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Dec 2016 17:24:32
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10561
This statistic is based on the 64862 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63170 free Open Icecat users .
Long product name Fujitsu desktop computer:
The short editorial description of Fujitsu desktop computer
SCALEO 600I P4-2.0G P4 80GB 256MB DVD CDRW 56KB NL (P4)

Marketing text Fujitsu desktop computer

:
The official marketing text of Fujitsu desktop computer as supplied by the manufacturer
Performance-packed on the inside, the SCALEO 400 and SCALEO 600 machines are also striking on the outside. Its smart black side panels are provided as standard, but if you prefer, you can choose orange or blue panels instead.The SCALEO's appealing design is an asset to any living room. It proves that a machine for PC power users can have a stylish, classy appearance. All members of the new SCALEO PC family are ready for enhanced connectivity, two USB ports are available on the front side of the cabinet, and FireWire connectors are optional.
Short summary description Fujitsu desktop computer:
This short summary of the Fujitsu desktop computer data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu desktop computer, Intel Pentium 4, DDR-SDRAM, NVIDIA GeForce2 MX, Midi Tower, AD1885, PC
Long summary description Fujitsu desktop computer:
This is an auto-generated long summary of Fujitsu desktop computer based on the first three specs of the first five spec groups.
Fujitsu desktop computer. Processor frequency: 2 GHz, Processor family: Intel Pentium 4, Processor front side bus: 400 MHz. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM, Maximum internal memory: 2 GB. Total storage capacity: 80 GB. Discrete graphics adapter model: NVIDIA GeForce2 MX, Maximum graphics adapter memory: 0.032 GB. Modem speed: 56 Kbit/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Number of processors installed*
Number of processors in the product.
1
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory*
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
80 GB
Optical drive
DVD read speed
16x
Graphics
Discrete graphics adapter model*
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce2 MX
Maximum graphics adapter memory
0.032 GB
Networking
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
2 USB
Design
Chassis type*
The type of rigid framework onto which is the hosuing for device components.
Midi Tower
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
AD1885
Weight & dimensions
Width *
The measurement or extent of something from side to side.
180 mm
Depth *
The distance from the front to the back of something.
498 mm
Height *
The measurement of the product from head to foot or from base to top.
432 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13 kg
Certificates
Certification
CE certification according to EU Directives 89/336/EEC (EMC) and 73/23/EEC (Product safety)
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
MS Word 2000, MS Works 6, MS Money 2001 Standard, MS Encarta World Atlas 2001, MS AutoRoute Express Europe 2001, MS Picture It! 2001
Other features
Safety
List of regulatory safety standards for all countries in which this product has been certified.
IEC60950, EN60950
Security features
Security functions implemented in the BIOS setup:
-Serial and parallel interfaces and drivers can be disabled via CMOS settings
-Password protection, setup & boot protection
CD rewrite speed
10x
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP Home Edition/Worksuite 2001
Networking features
10/100 Mbit/s Ethernet
Slot type
5 x PCI, 1 x AGP 4x, 1 x CNR
Hard disk controller
Hard drive controller characteristics, including type.
Ultra DMA-100
Cache external
External (L2) cache size available for this product.
256 KB
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB