X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STORAGEBIRD 40GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:805000467
Category :
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 29 Nov 2016 14:03:30
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8268
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Fujitsu STORAGEBIRD 40GB 40GB:
The short editorial description of Fujitsu STORAGEBIRD 40GB 40GB
STORAGEBIRD 40GB USB2 EXT FIREWIRE

Marketing text Fujitsu STORAGEBIRD 40GB 40GB

:
The official marketing text of Fujitsu STORAGEBIRD 40GB 40GB as supplied by the manufacturer
The STORAGEBIRD USB2.0 / FireWire is a high-class state of the art storage device, which
can be used with any standard USB or FireWire port. Because of its compatibility with USB
2.0, USB 1.1. and FireWire it can be used with a large variety of electronics devices. It is
designed for both notebook and desktop users. Data transfer was never easier.
Short summary description Fujitsu STORAGEBIRD 40GB 40GB:
This short summary of the Fujitsu STORAGEBIRD 40GB 40GB data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu STORAGEBIRD 40GB, 135 x 80 x 25 mm
Long summary description Fujitsu STORAGEBIRD 40GB 40GB:
This is an auto-generated long summary of Fujitsu STORAGEBIRD 40GB 40GB based on the first three specs of the first five spec groups.
Fujitsu STORAGEBIRD 40GB. Hard drive capacity: 40 GB. USB version: 2.0. Weight: 300 g. Dimensions (WxDxH): 135 x 80 x 25 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
40 GB
Ports & interfaces
USB connectivity*
The product has USB connector.
Yes
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
FireWire 400
FireWire-interface with a data transmission speed of 400 Mbit/s (50MB/s). FireWire is a serial computer bus technology designed as replacement of SCSI and is based on the IEEE 1394 and 1394b standards.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
300 g
Other features
Internal
The product is built in.
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
135 x 80 x 25 mm