X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MEMORYBIRD USB 2.0 64 Mb
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:805000329
Category :
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:33:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10430
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
Long product name Fujitsu MEMORYBIRD USB 2.0 64 Mb 0.0625GB memory card:
The short editorial description of Fujitsu MEMORYBIRD USB 2.0 64 Mb 0.0625GB memory card
MEMORYBIRD USB 2.0

Marketing text Fujitsu MEMORYBIRD USB 2.0 64 Mb 0.0625GB memory card

:
The official marketing text of Fujitsu MEMORYBIRD USB 2.0 64 Mb 0.0625GB memory card as supplied by the manufacturer
MEMORYBIRD – A high-class state of the art storage device, which can be used with any standard USB port. It is designed for both notebook and desktop users. The MEMORYBIRD supports the latest USB 2.0 standard, which means you can work with data transfer speeds up to 6 MByte/s.
Highlights
Av ailable in 64, 128, 256, 512 or 1024MB
v ersion for storage of miscellaneous data
Ease of use – driverless for Windows XP,
Windows SE/Me and Windows 2000
Very convenient due to compactness
Fits in any pocket
Plug and play
USB 1.1 compatible
Short summary description Fujitsu MEMORYBIRD USB 2.0 64 Mb 0.0625GB memory card:
This short summary of the Fujitsu MEMORYBIRD USB 2.0 64 Mb 0.0625GB memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu MEMORYBIRD USB 2.0 64 Mb, 0 - 50 °C, 80 x 28 x 10 mm
Long summary description Fujitsu MEMORYBIRD USB 2.0 64 Mb 0.0625GB memory card:
This is an auto-generated long summary of Fujitsu MEMORYBIRD USB 2.0 64 Mb 0.0625GB memory card based on the first three specs of the first five spec groups.
Fujitsu MEMORYBIRD USB 2.0 64 Mb. Capacity: 0.0625 GB, Read speed: 6 MB/s, Write speed: 4.5 MB/s. Dimensions (WxDxH): 80 x 28 x 10 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Capacity*
Capacity of the storage media.
0.0625 GB
Read speed
The speed at which a device can read data.
6 MB/s
Write speed
The speed at which a device can write data.
4.5 MB/s
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50°C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
80 x 28 x 10 mm