X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENIC Edition X100 Pentium 2.80 GHz HT+ SCENICVIEW 15 LCD TFT B15A-1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSC-SCED100-03NL-B
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:07:48
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8809
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Fujitsu SCENIC Edition X100 Pentium 2.80 GHz HT+ SCENICVIEW 15 LCD TFT B15A-1:
The short editorial description of Fujitsu SCENIC Edition X100 Pentium 2.80 GHz HT+ SCENICVIEW 15 LCD TFT B15A-1
SCENIC Edition X100 Pentium 2.80 GHz HT+ SCENICVIEW 15 LCD TFT B15A-1

Marketing text Fujitsu SCENIC Edition X100 Pentium 2.80 GHz HT+ SCENICVIEW 15 LCD TFT B15A-1

:
The official marketing text of Fujitsu SCENIC Edition X100 Pentium 2.80 GHz HT+ SCENICVIEW 15 LCD TFT B15A-1 as supplied by the manufacturer
Fujitsu Siemens Computers presents its basic cost-effective professional PC. The new basic professional PC is aimed towards the price-conscious professional buyer.
The SCENIC Edition X101 is a professional PC for all office applications.
- Reliable and experienced Intel 845GV chipset
- Excellent resolution with on board graphics
- High quality and function stability
- Convenient front access to USB.
With the SCENICVIEW Basic Line TFT displays Fujitsu Siemens Computers leads the way to the future by creating convenient and reliable working environments.
With the help of the newest technologies and innovative design you can feel good while working with our Basic Line TFT displays.
The SCENICVIEW B15-1A combines perfect ergonomics and improved usability with an eye catching design. Solid quality for a very reasonable price. LCD TFT technology stands for topquality picture, ergonomics and ideal environment compatibility. With its integrated speakers, this 15-inch LCD TFT display is the ideal choice for modern PC applications.
Short summary description Fujitsu SCENIC Edition X100 Pentium 2.80 GHz HT+ SCENICVIEW 15 LCD TFT B15A-1:
This short summary of the Fujitsu SCENIC Edition X100 Pentium 2.80 GHz HT+ SCENICVIEW 15 LCD TFT B15A-1 data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu SCENIC Edition X100 Pentium 2.80 GHz HT+ SCENICVIEW 15 LCD TFT B15A-1, Intel Pentium 4, DDR-SDRAM, Audio on board, PC, 50 - 60, 100 - 127 / 200 - 240 V
Long summary description Fujitsu SCENIC Edition X100 Pentium 2.80 GHz HT+ SCENICVIEW 15 LCD TFT B15A-1:
This is an auto-generated long summary of Fujitsu SCENIC Edition X100 Pentium 2.80 GHz HT+ SCENICVIEW 15 LCD TFT B15A-1 based on the first three specs of the first five spec groups.
Fujitsu SCENIC Edition X100 Pentium 2.80 GHz HT+ SCENICVIEW 15 LCD TFT B15A-1. Processor frequency: 2.8 GHz, Processor family: Intel Pentium 4, Processor front side bus: 533 MHz. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Maximum graphics adapter memory: 0.064 GB. Product type: PC, Audio system: Audio on board
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
40 GB
Optical drive
DVD read speed
48x
DVD write speed
16x
Graphics
Maximum graphics adapter memory
0.064 GB
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x serial (9-pin, 16-byte FIFO, 16550-compatible)
1 x parallel (25-pin, with EPP and ECP)
1 x keyboard (PS/2)
1 x mouse (PS/2)
1 x monitor (15-pin, VGA)
1 x micro (mono)
1 x line in (stereo)
1 x line out (stereo, 1 Watt)
1 x LAN RJ-45
4 x Universal Serial Bus (USB 2.0)
2 of these rear, 2 of these in front
I/O adaptor interfaces
Fast IDE / Ultra DMA-100 busmaster capability for 2 x 2 drives
Performance
Product type*
The sub-category of the product.
PC
Audio system
System used to play music or speech.
Audio on board
Power
Power supply input frequency
The frequency of the electricity, usually measured in Hertz (Hz), which is supplied by the power supply. Mains electricity in many parts of the world is 50Hz.
50 - 60
Power supply input voltage
100 - 127 / 200 - 240 V
Weight & dimensions
Width *
The measurement or extent of something from side to side.
202 mm
Depth *
The distance from the front to the back of something.
376 mm
Height *
The measurement of the product from head to foot or from base to top.
372 mm
Certificates
Certification
according to EU Directives
89/336/EEC (EMC) and
73/23/EEC (Product safety)
Ergonomics ISO9241 (GS mark)
Product safety IEC60950, EN60950
Electromagn. compatibility EN55022/B, EN55024
EN61000-3-2/3
Packaging content
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers CD included
Recovery CD included
F-Secure virus scanner
Other features
Security features
Prepared for Kensington lock for access and theft protection
Eye for padlock for access and theft protection
Passwords for system and setup
Enable / disable interfaces incl. USB
Boot and write protection for floppy disk and CD drive
Virus protection in BIOS
Write protection for Flash EPROM
F-Secure virus scanner
Display
The description of display that can includes display type, resolution, size etc.
TFT
Compatibility
The other products, software and hardware this product can be used with.
Microsoft operating systems (HCT / HCL entry)
Networking features
ADMtek AN983B - 10/100 Mbps Fast
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Brand
Image
Product code
Product
Stock
Price from
Fujitsu SCENIC EDITION X101 Intel® Celeron™
Fujitsu SCENIC EDITION X101 Intel® Celeron™
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
FAP:SCED101-01NL
 — 
Fujitsu SCENIC Edition X100 Celeron 2.60 GHz +SCENICVIEW 15 LCD TFT B15A-1
Fujitsu SCENIC Edition X100 Celeron 2.60 GHz +SCENICVIEW 15 LCD TFT B15A-1
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
FSC-SCED100-02NL-B
 —