location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Celeron 2.8GHz 256MB DDR Intel® Celeron® 0.25 GB 40 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENIC Edition X101 incl. 15i TFT modelP15-1 Celeron 2.8GHz 256MB DDR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAP:SCED101-01-B15
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Celeron 2.8GHz 256MB DDR Intel® Celeron® 0.25 GB 40 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Celeron® 2.8 GHz
  • - 0.25 GB
  • - 40 GB
Warranty: 1 year on-site warranty
Long product name Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Celeron 2.8GHz 256MB DDR Intel® Celeron® 0.25 GB 40 GB PC :
The long product name of Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Celeron 2.8GHz 256MB DDR Intel® Celeron® 0.25 GB 40 GB PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCENIC Edition X101 incl. 15i TFT modelP15-1 Celeron 2.8GHz 256MB DDR 40GB HDDDVD ROM 16/48x i845GV WXP Pro Keyboard & mouse 1 jaar onsite garantie
More>>>
Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Celeron 2.8GHz 256MB DDR Intel® Celeron® 0.25 GB 40 GB PC:
The official description of Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Celeron 2.8GHz 256MB DDR Intel® Celeron® 0.25 GB 40 GB PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu Siemens Computers presents its basic cost-effective professional PC. The new basic professional PC is aimed towards the price-conscious professional buyer.
The SCENIC Edition X101 is a professional PC for all office applications.
- Reliable and experienced Intel 845GV chipset.
- Excellent resolution with on board graphics.
- High quality and function stability.
- Convenient front access to USB.
A screen to relax
The SCENICVIEW B17-1 combines fantastic design with perfect ergonomics and improved usability. Powerful display capabilities for a very reasonable price. LCD TFT technology stands for top-quality picture, ergonomics and ideal compatibility. With its high resolution, fine pixel pitch and integrated speakers, the SCENICVIEW B17-1 is the ideal choice for graphics and multimedia applications.
Reliability
- Guaranteed quality and stability
- Reliability of delivery
- Low power consumption
-Power Management according to EPA .
Usability
- Administrator is able to read inventory data.
- Space saving design.
- Auto-adjust.
- Tilt-base.
- Integrated power supply.
- Ease-of-use menu.
- Plug & Play.
- Analog interface.
- Standardised mounting interface.
- Integrated audio.
- Optimum flicker-free and distortion-free ergonomics.
- Excellent color purity.
- Outstanding brightness uniformity.
- Wide viewing angle.
- High contrast and excellent focus.
- Environmentally friendly with low-radiation.
- Immunity to external electromagnetic fields.
Diversity
- Displays for differentiated demands.
- Meets highest demands in terms of office standards.
- Comparable with 19-inch CRT display.

Short summary description Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Celeron 2.8GHz 256MB DDR Intel® Celeron® 0.25 GB 40 GB PC:
This short summary of the Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Celeron 2.8GHz 256MB DDR Intel® Celeron® 0.25 GB 40 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Celeron 2.8GHz 256MB DDR, 2.8 GHz, Intel® Celeron®, 0.25 GB, 40 GB

Long summary description Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Celeron 2.8GHz 256MB DDR Intel® Celeron® 0.25 GB 40 GB PC:
This is an auto-generated long summary of Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Celeron 2.8GHz 256MB DDR Intel® Celeron® 0.25 GB 40 GB PC based on the first three specs of the first five spec groups.

Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Celeron 2.8GHz 256MB DDR. Processor frequency: 2.8 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Product type: PC. Weight: 11 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor frequency *
2.8 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Storage
Total storage capacity *
40 GB
Graphics
Maximum graphics card memory
0.064 GB
Optical drive
DVD read speed
48x
DVD write speed
16x
Ports & interfaces
I/O ports
1 x serial (9-pin, 16-byte FIFO, 16550-compatible) 1 x parallel (25-pin, with EPP and ECP) 1 x keyboard (PS/2) 1 x mouse (PS/2) 1 x monitor (15-pin, VGA) 1 x micro (mono) 1 x line in (stereo) 1 x line out (stereo) 1 x LAN RJ-45 6 x Universal Serial Bus (USB 2.0) 4 of these rear, 2 of these in front
Performance
Audio system
Audio on board-AC’97 (AD1981A)
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Professional
Bundled software
Drivers CD included Recovery CD included F-Secure virus scanner
Certificates
Certification
CE certification according to EU Directives 89/336/EEC (EMC) and 73/23/EEC (Product safety) Ergonomics ISO9241 (GS mark)
Weight & dimensions
Width *
180 mm
Depth *
390 mm
Height *
355 mm
Weight *
11 kg
Packaging content
Display diagonal
38.1 cm (15")
Other features
Security features
Passwords for system and setup Enable / disable interfaces incl USB F-Secure virus scanner
Display
TFT
Networking features
Broadcom BMC 4401 10/100 MB/s, Wake-on-LAN, PXE
Brand Image Product code Product Stock Price from
Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Pentium 4 2.8GHz 256MB DD Intel® Pentium® 4 0.25 GB 40 GB PC Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Pentium 4 2.8GHz 256MB DD Intel® Pentium® 4 0.25 GB 40 GB PC
(show image)
FAP:SCED101-02-B15 SCENIC Edition X101 incl. 15i TFT modelP15-1 Pentium 4 2.8GHz 256MB DD 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Intel® Celeron® 0.25 GB 40 GB PC Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Intel® Celeron® 0.25 GB 40 GB PC
(show image)
FAP:SCED101-01NLB1 SCENIC Edition X101 incl. 15i TFT modelP15-1 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Intel® Pentium® 4 0.25 GB 40 GB PC Fujitsu SCENIC Edition X101 incl. 15i TFT modelP15-1 Intel® Pentium® 4 0.25 GB 40 GB PC
(show image)
FAP:SCED101-02NLB1 SCENIC Edition X101 incl. 15i TFT modelP15-1 0.00
(excl. VAT)
0 (incl. VAT)