X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCALEO C P4-2.8G MC70904
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CUZ:P-NDL-VARIO011
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:42:57
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9782
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Fujitsu SCALEO C P4-2.8G MC70904:
The short editorial description of Fujitsu SCALEO C P4-2.8G MC70904
SCALEO C P4-2.8G MC70904 160GB 512MB DVD R-RW WXPHNL NL (P4)

Marketing text Fujitsu SCALEO C P4-2.8G MC70904

:
The official marketing text of Fujitsu SCALEO C P4-2.8G MC70904 as supplied by the manufacturer
You would like a real all-in-one entertainment device instead of a large number of different electronic devices? You’ve already heard about multimedia PCs, but the usual desktop-PCs reminded you too much of an office atmosphere? Then have a close look at our new SCALEO C. The SCALEO C is the perfect combination of a powerful, reliable PC and an easy-to-use multimedia device in an attractive silver-finish design. With the SCALEO C you get a DVD player and recorder, a stereo, a TV receiver (optional), a digital photo and video system, and an advanced home multimedia PC - in one small trendy system.
-Multimedia PC with advanced entertainment features.
- Stylish silver-finish design .
- Powerful PC with up to 200 GB hard disk capacity.
- Featuring remote control.
- 4 USB ports, two of them on the front side.
- Equipped with specific entertainment software.
Short summary description Fujitsu SCALEO C P4-2.8G MC70904:
This short summary of the Fujitsu SCALEO C P4-2.8G MC70904 data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu SCALEO C P4-2.8G MC70904, Intel Pentium 4, DDR-SDRAM, On board / 6-channel 5.1 audio (Avance Logic ALC650 AC'97 Ver. 2.2 CODEC 16/48kHz sample frequency), PC, Our SCALEO PCs fulfill the European required standards ISO 14001. All drivers WHQL certified and Log, Multimedia Software (either InterVideo Home Theater or Microsoft Media Center) preinstalled Nero Bur
Long summary description Fujitsu SCALEO C P4-2.8G MC70904:
This is an auto-generated long summary of Fujitsu SCALEO C P4-2.8G MC70904 based on the first three specs of the first five spec groups.
Fujitsu SCALEO C P4-2.8G MC70904. Processor frequency: 2.8 GHz, Processor family: Intel Pentium 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM, Maximum internal memory: 2 GB. Total storage capacity: 160 GB. Maximum graphics adapter memory: 0.128 GB. Product type: PC, Audio system: On board / 6-channel 5.1 audio (Avance Logic ALC650 AC'97 Ver. 2.2 CODEC 16/48kHz sample frequency)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Memory
Internal memory*
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type*
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory*
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity*
The total amount of data that can be stored on the device.
160 GB
Optical drive
DVD read speed
12x
DVD write speed
8x
Graphics
Maximum graphics adapter memory
0.128 GB
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Interfaces Back: 1 x serial (9-pin, 16-byte FIFO, 16550-compatible) 1 x parallel (25-pin, with EPP and ECP) 1 x keyboard (PS/2), 1 x mouse (PS/2) 2 x Universal Serial Bus (USB 2.0) 1 x LAN 10/100 (RJ-45) Realtek 8101L controller 1 x Modem (RJ-11) Actiontec's MC'97 - Agere chip 1 x micro (mono), 1 x line in (stereo), 1 x line out (stereo) 1 x S/PDIF out optical 1 x monitor (15-pin, VGA) 1 x FM antenna in
Interfaces Front: 2 x Universal Serial Bus (USB 2.0) 1 x micro (mono), 1 x Speaker / Headphone out, 1 x IEEE 1394 Firewire, 1 x 4pin, 1 x 6 pin 1 x S/PDIF in optical.
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
On board / 6-channel 5.1 audio (Avance Logic ALC650 AC'97 Ver. 2.2 CODEC 16/48kHz sample frequency)
Weight & dimensions
Width *
The measurement or extent of something from side to side.
202 mm
Depth *
The distance from the front to the back of something.
320 mm
Height *
The measurement of the product from head to foot or from base to top.
151 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10 kg
Certificates
Certification
Our SCALEO PCs fulfill the European required standards ISO 14001. All drivers WHQL certified and Logos
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Multimedia Software (either InterVideo Home Theater or Microsoft Media Center) preinstalled Nero Burning ROM preinstalled Adobe Photoshop Elements 2.0 Adobe Photoshop Album 2.0 NORMAN Antivirus Driver and utility CD
Other features
Security features
Security functions implemented in the BIOS setup: serial and parallel interfaces and drives can be disabled via CMOS, Password protection, setup & boot protection, NORMAN Antivirus software is included
Compatibility
The other products, software and hardware this product can be used with.
Microsoft operating systems (HCT / HCL entry) DMI 2.0, WMI 1.5, USB 2.0
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition preinstalled Microsoft Works Suite 2004 preinstalled
DVD rewrite speed
4x