location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T902 Intel® Core™ i7 i7-3520M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T902
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BTBK430000BAAAQK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 07:45:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK T902 Intel® Core™ i7 i7-3520M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel) Silver
  • - Intel® Core™ i7 i7-3520M 2.9 GHz
  • - Touchscreen 33.8 cm (13.3") HD+ 1600 x 900 pixels LED backlight Matt 16:9
  • - 8 GB DDR3-SDRAM 1 x 8 GB
  • - 128 GB SSD DVD±RW
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 72 Wh 7.5 h 100 W
  • - Windows 7 Professional 64-bit
Warranty: Limited Warranty - 3 Year
Long product name Fujitsu LIFEBOOK T902 Intel® Core™ i7 i7-3520M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver :
The long product name of Fujitsu LIFEBOOK T902 Intel® Core™ i7 i7-3520M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-3520M, 8GB DDR3, 128GB SSD, DVD+/-RW, 13.3" HD+ LED, Intel HD Graphics 4000, WLAN 802.11a/b/g/n, Bluetooth 4.0, Gigabit Ethernet, VGA, HDMI, USB 3.0/2.0, Windows 7 Professional
More>>>
Fujitsu LIFEBOOK T902 Intel® Core™ i7 i7-3520M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:
The official description of Fujitsu LIFEBOOK T902 Intel® Core™ i7 i7-3520M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As a mobile professional, the Fujitsu LIFEBOOK T902 offers you the perfect versatile and flexible Tablet PC. The 33.8 cm (13.3-inch) convertible notebook enables maximum convenience and flexibility with a modular bay for additional battery runtime or storage as well as pen and finger input. In addition, the latest connectivity standard 4G/LTE provides ultimate connectivity, facilitating work and business trips.

Security
Protect your most valuable asset - your data with features like Fujitsu's Advanced Theft Protection, the optional fingerprint sensor, TPM module or SmartCard reader, granting you ultimate security.

Mobile Office on the Go
A light weight, long battery runtime, a ShockSensor to protect your hard disk drive and a robust magnesium lid convert your LIFEBOOK into a real mobile office to support you on business trips.

Multiple Touch
Enjoy the benefits of operating on the touchscreen with more than only one finger at the same time. Double-tap, scroll, zoom, rotate – with your fingers directly on the display.

Flexible Working
Enjoy maximum flexibility and convenience with the modular bay. Just insert a second battery, a second hard disk drive, a weight saver or a Blu-ray Disc™/DVD drive, depending on your Fujitsu LIFEBOOK.

Short summary description Fujitsu LIFEBOOK T902 Intel® Core™ i7 i7-3520M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:
This short summary of the Fujitsu LIFEBOOK T902 Intel® Core™ i7 i7-3520M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK T902, Intel® Core™ i7, 2.9 GHz, 33.8 cm (13.3"), 1600 x 900 pixels, 8 GB, 128 GB

Long summary description Fujitsu LIFEBOOK T902 Intel® Core™ i7 i7-3520M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK T902 Intel® Core™ i7 i7-3520M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK T902. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 7 Professional. Product colour: Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Swivel)
Display
Touchscreen type
Capacitive
Display diagonal *
33.8 cm (13.3")
Display resolution *
1600 x 900 pixels
Touchscreen *
Yes
HD type
HD+
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
300 cd/m²
Display number of colours
16.78 million colours
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3520M
Processor cores
2
Processor threads
4
Processor boost frequency
3.6 GHz
Processor frequency *
2.9 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3500 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
CPU multiplier (bus/core ratio)
29
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1250 MHz
On-board graphics card ID
0x166
Audio
Audio system
Realtek ALC269
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
2.07 MP
Front camera resolution
1920 x 1080 pixels
Auto focus
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
No
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard language
English
Numeric keypad *
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Keyboard
Keyboard number of keys
85
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0MU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64893
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
6700 mAh
Battery capacity *
72 Wh
Battery life (max)
7.5 h
Power
AC adapter power
100 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
5.27 A
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
No
Password protection type
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
326 mm
Depth
244 mm
Height (front)
2.71 cm
Height (rear)
3.1 cm
Weight *
1.89 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
No
Disc types supported
CD, DVD
3D
No
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 18:05:57
Uk has collected 5 expert reviews for Fujitsu LIFEBOOK T902 Intel® Core™ i7 i7-3520M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD+ 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
notebookcheck.net
Updated:
2013-05-12 18:05:57
Convertibles - notebooks that can also be used as a tablet have experienced a small renaissance in the last couple of years. In the shadow of the tablet boom this device category has been intensively picked up again by the manufacturers and now there is q...
Good Good case, Good mobility, Very good display with high pen accuracy, Well equipped, Very good performance, Very good expandability, Good port layout...
Bad Design related a bit wobbly display hinge, Display is a bit too dark for outdoor use, No backlit keyboard...
Bottom line Fujitsu created a very successful convertible with the LifeBook T902. A wide selection of ports, above-average upgrade options and typical business features laid the necessary foundation. These core characteristics are complemented with the good performan...
89%