Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu FSC C772 17IN 28MM 1280X1024NI 17" 1280 x 1024pixels monitor CRT

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FSC C772 17IN 28MM 1280X1024NI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
840002079
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8815
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Fujitsu FSC C772 17IN 28MM 1280X1024NI 17" 1280 x 1024pixels monitor CRT :
The short editorial description of Fujitsu FSC C772 17IN 28MM 1280X1024NI 17" 1280 x 1024pixels monitor CRT

43.18 cm (17 ") 28MM 1280X1024NI FSC C772 IN (NMS)
More>>>

Fujitsu FSC C772 17IN 28MM 1280X1024NI 17" 1280 x 1024pixels monitor CRT:
The official marketing text of Fujitsu FSC C772 17IN 28MM 1280X1024NI 17" 1280 x 1024pixels monitor CRT as supplied by the manufacturer
Ergonomics, environmental protection and quality: The C772 is a 17 Inch standard monitor and very reasonable monitor for all standard PC applications. 40 cm visible screen diagonal and 85 Hz refresh rate make 1024 x 768 pixels the recommended resolution. A special advantage of our 17'' series is the arctic grey housing, especially designed for the SCALEO PC.
Short summary description Fujitsu FSC C772 17IN 28MM 1280X1024NI 17" 1280 x 1024pixels monitor CRT:
This short summary of the Fujitsu FSC C772 17IN 28MM 1280X1024NI 17" 1280 x 1024pixels monitor CRT data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu FSC C772 17IN 28MM 1280X1024NI, 43.2 cm (17"), Display / CRT conventional - desktop, 23 cm, 30 cm, 40.5 cm, 50 - 160 Hz
Long summary description Fujitsu FSC C772 17IN 28MM 1280X1024NI 17" 1280 x 1024pixels monitor CRT :

Fujitsu FSC C772 17IN 28MM 1280X1024NI. Display diagonal: 43.2 cm (17"), Type: Display / CRT conventional - desktop, Viewable size, vertical: 23 cm. Display resolution: 1280 x 1024 pixels. Power management: EPA, VESA, DPMS. Dimensions (WxDxH): 418 x 424 x 417 mm, Weight: 15.4 kg. Certification: EN60950, GS mark, CE certification according to EC Directive, 89/336/EEC, (EN55022/B, EN50024, EN610

This is an auto-generated long summary of Fujitsu FSC C772 17IN 28MM 1280X1024NI 17" 1280 x 1024pixels monitor CRT based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Type
Characteristics of the device.
Display / CRT conventional - desktop
Viewable size, vertical
23 cm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
30 cm
Viewable size diagonal
40.5 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 72 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.27
Display
The description of display that can includes display type, resolution, size etc.
FST CRT
Audio
Audio system
System used to play music or speech.
No
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
I/O ports
An interface on a device to which you can connect another device.
15-pin D-Sub
Management features
User controls
Brightness, Contrast, Picture position (horizontal and vertical), Picture size (horizontal and vertical), Zoom, Color temperature and custom color settings, Pincushion and Pin balance, Parallelogram, Trapezoidal distortion, Tilt (rotation), Moiré reduction, OSD position, Degauss, Information, Activate factory settings, Menu language, 6 preset modes, 10 user modes
Ergonomics
Ergonomics
The analysis of people and their specific physical attributes, from which the basis of a streamlined shape for products is determined. It has an influence on safety and efficiency of work. The more focused meaning of ergonomics expresses unproblematic and easy handling of equipment by a user in the workplace. It is obvious that a good monitor must be equipped with a foot that enables rotation and tilting. It is important to be able to shift a monitor with one hand. Lack of flickering, low radiation and harmful effects on the environment are important features of a monitor in respect of ergonomics.
ISO 9241-3, -7, -8
Power
Power management
EPA, VESA, DPMS
Certificates
Certification
EN60950, GS mark, CE certification according to EC Directive, 89/336/EEC, (EN55022/B, EN50024, EN61000-3-2/-3), MPR II, TCO’99
System requirements
Compatibility
The other products, software and hardware this product can be used with.
Yes, non-machine specific device
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
418 x 424 x 417 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
15.4 kg
Bandwidth
Monitor max. video input bandwidth
110 MHz
X