location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fujitherma FTHCX48BAGR Split system White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitherma Check ‘Fujitherma’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FTHCX48BAGR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FTH-CX48BAGR show
Show alternative article codes used in the online market place
Category:
A heat pump or central air conditioning system with components located both inside and outside the home. The most common design for home use.
Split-System Air Conditioners Check ‘Fujitherma’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitherma: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (10.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Fujitherma FTHCX48BAGR Split system White :
The long product name of Fujitherma FTHCX48BAGR Split system White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FTHCX48BAGR, EER 3.21, COP 3.61, 48 dB / 61 dB, R410A
More>>>
Short summary description Fujitherma FTHCX48BAGR Split system White:
This short summary of the Fujitherma FTHCX48BAGR Split system White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitherma FTHCX48BAGR, Split system, White, Cooling, Heating, 3400 W, 3427 W, 11940 BTU/h

Long summary description Fujitherma FTHCX48BAGR Split system White:
This is an auto-generated long summary of Fujitherma FTHCX48BAGR Split system White based on the first three specs of the first five spec groups.

Fujitherma FTHCX48BAGR. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (cooling): A, Energy efficiency class (heating) (Average heating season): A. Indoor unit noise level (high speed): 48 dB, Indoor unit type: Cassette, Indoor unit width: 84 cm. Outdoor unit noise level: 61 dB, Outdoor unit width: 110.7 cm, Outdoor unit depth: 40 cm