X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujifilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FINEPIX A330 3.2MIL PIXELS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46859
Category :
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujifilm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:51:22
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11045
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
  Leaflet(0.6MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Fujifilm FINEPIX A330 3.2MIL PIXELS:
The short editorial description of Fujifilm FINEPIX A330 3.2MIL PIXELS
FINEPIX A330 3.2MIL PIXELS (2016X1512 3.2MIL REC)
Short summary description Fujifilm FINEPIX A330 3.2MIL PIXELS:
This short summary of the Fujifilm FINEPIX A330 3.2MIL PIXELS data-sheet is auto-generated and uses the product title and the first six key specs.
Fujifilm FINEPIX A330 3.2MIL PIXELS, 1/2.7", CCD, LCD, Auto, manual, movie, 104.1 x 61.5 x 31.3 mm
Long summary description Fujifilm FINEPIX A330 3.2MIL PIXELS:
This is an auto-generated long summary of Fujifilm FINEPIX A330 3.2MIL PIXELS based on the first three specs of the first five spec groups.
Fujifilm FINEPIX A330 3.2MIL PIXELS. Megapixel: 3.2 MP, Image sensor size: 1/2.7", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 1.6x. Display: LCD, Display diagonal: 3.81 cm (1.5"). Shooting modes: Auto, manual, movie, Self-timer: 10 s. Weight: 145 g
Fujifilm FINEPIX A330 3.2MIL PIXELS Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.