Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujifilm DDS-tape 4mm 90m 2GB DDS

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujifilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DDS-tape 4mm 90m 2GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14389
Category
Empty data tapes for making back ups or storing huge amounts of data.
blank data tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujifilm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 31392
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujifilm DDS-tape 4mm 90m 2GB DDS :
The short editorial description of Fujifilm DDS-tape 4mm 90m 2GB DDS

DDS-tape 4mm 90m 2GB
More>>>
Short summary description Fujifilm DDS-tape 4mm 90m 2GB DDS:
This short summary of the Fujifilm DDS-tape 4mm 90m 2GB DDS data-sheet is auto-generated and uses the product title and the first six key specs.
Fujifilm DDS-tape 4mm 90m 2GB, DDS, 4 GB, 5000 pass(es), 0.18 Mbit/s, 0.183 MB/s, 5 - 45 °C
Long summary description Fujifilm DDS-tape 4mm 90m 2GB DDS :

Fujifilm DDS-tape 4mm 90m 2GB. Tape type: DDS, Compressed capacity: 4 GB, Tape durability: 5000 pass(es). Data transfer rate: 0.18 Mbit/s, Transfer rate: 0.183 MB/s. Tape size: 4 mm, Tape length: 91 m, Tape thickness: 9 µm. Dimensions (WxDxH): 65.5 x 81 x 14.7 mm, Tape width: 3.81 mm, Total storage capacity: 2 GB

This is an auto-generated long summary of Fujifilm DDS-tape 4mm 90m 2GB DDS based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Fujifilm

Fujifilm DAT72 Data Cartridge 36GB/72GB, 4mm, 170m DDS
(show image)
46491 DAT72 Data Cartridge 36GB/72GB, 4mm, 170m EUR 11,48
(excl. VAT)
EUR 14,01 (incl. VAT)
Fujifilm

Fujifilm DDS-tape 4mm 125m 12GB DDS
(show image)
14435 DDS-tape 4mm 125m 12GB EUR 7,74
(excl. VAT)
EUR 9,37 (incl. VAT)
Fujifilm

Fujifilm DDS-tape 4mm 120m 4GB DDS
(show image)
14448 DDS-tape 4mm 120m 4GB EUR 7,59
(excl. VAT)
EUR 9,18 (incl. VAT)