Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FSP/Fortron Raider 750 750W ATX Black power supply unit

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FSP/Fortron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Raider 750
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPA7501402
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5705585171040 show
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
power supply units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FSP/Fortron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14298
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 22 Oct 2017 06:41:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name FSP/Fortron Raider 750 750W ATX Black power supply unit :
The short editorial description of FSP/Fortron Raider 750 750W ATX Black power supply unit

RAIDER 750 - 750W, 80 PLUS, ATX 12V 2.3, 24Pin
More>>>
Short summary description FSP/Fortron Raider 750 750W ATX Black power supply unit:
This short summary of the FSP/Fortron Raider 750 750W ATX Black power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.
FSP/Fortron Raider 750, 750 W, 100 - 240, 50 - 60, +12V,+3.3V,+5V,+5Vsb,-12V, Active, 170 W
Long summary description FSP/Fortron Raider 750 750W ATX Black power supply unit :

FSP/Fortron Raider 750. Total power: 750 W, AC input voltage: 100 - 240, AC input frequency: 50 - 60. Fan diameter: 12 cm, Number of fans: 1 fan(s), Fan location: Top. Motherboard power connector: 24-pin ATX. Form factor: ATX, Purpose: PC/server, Noise level: 21 dB. Colour of product: Black

This is an auto-generated long summary of FSP/Fortron Raider 750 750W ATX Black power supply unit based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-10-02
Testseek has collected 6 expert reviews for FSP/Fortron Raider 750 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
tweaktown.com
Updated:
2014-11-27
Whether you know it or not, you've probably used a power supply or adapter at some point in time from FSP Group. FSP is the fifth largest power supply vendor in the world, growing exponentially since they were established in 1993. They do quite a bit...
Bottom line Our load tests utilize a couple of FAST ATE active load testers and a variety of other equipment such as an oscilloscope, power conditioner, temperature probe and a power consumption meter. You can read more about our standard testing approach . The t...
86%
Country Distributor
Deutschland 1 distributor(s)