location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FSP Raider power supply unit 550 W 24-pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FSP Check ‘FSP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Raider
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPA5502302 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705585171026 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘FSP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FSP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points FSP Raider power supply unit 550 W 24-pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 550 W 100 - 240 V 50 - 60 Hz
  • - Motherboard power connector: 24-pin ATX
  • - PC ATX 80 PLUS Silver
  • - Active 12 cm
  • - Black
Warranty: 5 years
Long product name FSP Raider power supply unit 550 W 24-pin ATX ATX Black :
The long product name of FSP Raider power supply unit 550 W 24-pin ATX ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RAIDER 550 - 550W, 80 PLUS, ATX 12V 2.3, 24Pin
More>>>
FSP Raider power supply unit 550 W 24-pin ATX ATX Black:
The official description of FSP Raider power supply unit 550 W 24-pin ATX ATX Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Best choice in performance - RAIDER Series

The worldwide leader in high-performance power supply unit manufacturer, announces today RAIDER Series Power Supply. It is one of the mainstream 80PLUS® Silver certified. It comes with the +12V single rail and SATA array cable design, RAIDER is made for gamers and hardware enthusiasts. With 550/650/750W models in its desktop lineup.

+12V Single Rail Design
SATA Array Cable Design

120mm Quite Fan
PCI-E 6+2 Pin Connectors

FSP MIA IC™ Inside
80PLUS® Silver Certified, efficiency > 88%

Complies with ATX 12V 2.31 & EPS 12V 2.92 Version
Active PFC

Complete Protections: OCP, OVP, OPP, SCP, UVP
Full Safety Approved

MIA IC™ (Multiple Intelligence Ability) Chip Set
FSP's own patented designs to provide Ultimate Performance & Highest Protection to your system!

- Constant Hold up control performs continuous adjustments according to the output load in order to achieve the best possible efficiency.

- PFC Double-circuited Over Voltage Protection (OVP) ensures maximum protection to Capacitor.

- Zero-Current Switch on PFC ensures minimal energy wasted on switching, Low EMI and low ripple noise contribute to High Efficiency.

SATA Array Cable, Easy Installation
- 50mm intervals for 4 SATA device installation
- Optimized the airflow in case
- No-hassle with case side panel

+12V Single Rail Design
- Designed for power-intensive VGA cards.
- Provides strong power to any overloading condition.

POST SR (Post Synchronous Rectifier)
Optimized the 3.3V/5V/12V start-up setting, with ZCS PFC benefits, it may avoid the switching loss and strengthen the effiency significantly.

Multiple PCI-E Connectors
PCI-E 6+2 pin connectors for all kinds of graphic cards

120mm Quiet Fan
20% loading < 18dBA, 50% Loading < 19dBA, 100% Loading < 25dBA

Short summary description FSP Raider power supply unit 550 W 24-pin ATX ATX Black:
This short summary of the FSP Raider power supply unit 550 W 24-pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

FSP Raider, 550 W, 100 - 240 V, 50 - 60 Hz, +12V,+3.3V,+5V,+5Vsb,-12V, Active, 125 W

Long summary description FSP Raider power supply unit 550 W 24-pin ATX ATX Black:
This is an auto-generated long summary of FSP Raider power supply unit 550 W 24-pin ATX ATX Black based on the first three specs of the first five spec groups.

FSP Raider. Total power: 550 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 24-pin ATX. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Silver. Product colour: Black, Cooling type: Active, Fan diameter: 12 cm. Width: 140 mm, Depth: 150 mm, Height: 86 mm

Source Testseek summary Average rating
Reviews
Updated:
2015-05-19 01:07:45
Uk has collected 14 expert reviews for FSP Raider power supply unit 550 W 24-pin ATX ATX Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
XSreviews.co.uk
Updated:
2015-05-19 01:07:20
A lot of companies are in the PSU game, which is why it’s important to make sure the one you’re buying is a good one. Or at least, one that won’t damage your system. Because that can happen with a cheap unit and while here at XSR we might not have a...
Bottom line Well this is a pretty standard looking unit. It’s got a basic paint job, basic cable management features, no modularity. But it’s only £50 and you get 550w. I’d recommend you check out some other reviews for efficiency and the like, as that’s not some...
0%
aphnetworks.com
Updated:
2015-05-19 01:07:26
As the youngest child in my family, it is often easy to look up to my older sister to aspire to be like her. It’s not that I would idolize her, but being competitive with things come naturally. For example, when I was not in school, I would hear of pra...
0%
uk.hardware.info
Updated:
2015-05-23 06:08:03
AMD is lagging behind a little, but Intel and Nvidia clearly show what the latest trend is: better performance at a lower level of power consumption. As a result, even a 500 watt power supply is more than enough for a PC with a powerful processor and gr...
0%