location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom DataTank Gateway 0.0625 GB 1 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DataTank Gateway
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28662
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom DataTank Gateway 0.0625 GB 1 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Total installed storage capacity: 1 TB
  • - 0.4 GHz
  • - 0.0625
  • - DHCP server
Warranty: 2 years
Long product name Freecom DataTank Gateway 0.0625 GB 1 TB :
The long product name of Freecom DataTank Gateway 0.0625 GB 1 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DataTank Gateway WLAN 1000GB (RAID) Gigabit LAN/USB-2
More>>>
Freecom DataTank Gateway 0.0625 GB 1 TB:
The official description of Freecom DataTank Gateway 0.0625 GB 1 TB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new DataTank Gateway combines the multiple features of its predecessor, the well known Storage Gateway, with the safety options of the DataTank. You now have access to up to 1000GB of network storage, which you can configure either as fast (RAID 0 = 1 volume) or safe (RAID 1 = mirror). On top of this, it is equipped with Gigabit Ethernet, providing the fastest possible transfer rates over the network. Create a wireless network of several PCs and connect various external devices such as USB printers and external USB hard drives to the DataTank Gateway WLAN. The DataTank Gateway WLAN also enables you to access the Internet from any PC in the network, store your website, and make the required data available online easily and quickly.

Short summary description Freecom DataTank Gateway 0.0625 GB 1 TB:
This short summary of the Freecom DataTank Gateway 0.0625 GB 1 TB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom DataTank Gateway, 0.0625 GB, 1 TB

Long summary description Freecom DataTank Gateway 0.0625 GB 1 TB:
This is an auto-generated long summary of Freecom DataTank Gateway 0.0625 GB 1 TB based on the first three specs of the first five spec groups.

Freecom DataTank Gateway. Processor frequency: 0.4 GHz. Internal memory: 0.0625 GB. Total installed storage capacity: 1 TB

Storage
Storage drive capacity *
500 GB
Storage drive interface *
Serial ATA
Storage drive size
3.5"
HDD speed
7200 RPM
RAID levels
0, 1
Total installed storage capacity *
1 TB
Number of storage drives installed *
2
Drive device, buffer size
16 MB
Storage drive average seek time
9 ms
Average latency
4.2 ms
Processor
Processor frequency *
0.4 GHz
Memory
Internal memory *
0.0625 GB
Network
Wi-Fi
Yes
Network
DHCP client
Yes
DHCP server
Yes
Supported network protocols
FTP
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports *
4
Performance
Security algorithms
WEP, WPA
MAC address filtering
Yes
Weight & dimensions
Weight
2.9 kg
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Other features
Dimensions (WxDxH)
200 x 96 x 124 mm
Power requirements
100 - 220V
Compatible operating systems
Windows, MAC, Linux, UNIX
Networking features
Gigabit Ethernet, WLAN
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:05:54
Uk has collected 6 expert reviews for Freecom DataTank Gateway 0.0625 GB 1 TB and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
alphr.com
Updated:
2011-09-26 09:05:54
Freecom's DataTank Gateway WLAN comes as a welcome change from the legion of dour, black, workmanlike NAS drives. Look at the rear and the Freecom reveals a unique talent too: a built-in wireless router. Twin antennas provide 802.11bg wireless with sup...
Bottom line A NAS drive and wireless router in one, with impressive features...
67%
expertreviews.co.uk
Updated:
2011-09-26 09:05:54
Freecoms Data Tank GateWay is a network-attached storage (NAS) device with a built-in wireless router. It comes with two 1TB hard disks, which you can configure as either a RAID 0 or RAID 1 array. In RAID 0 mode, 2TB of storage is available but if...
80%
theregister.co.uk
Updated:
2011-09-26 09:05:54
Video Review...
60%
zdnet.co.uk
Updated:
2011-09-26 09:05:54
Freecoms DataTank Gateway WLAN is a stylish and well-built network drive suited to individuals and small offices. However, business users concerned primarily with data protection and business continuity may be left wanting.
Good Topnotch build quality, Webbased configuration, Dual disks, configurable as RAID 0 or 1, Gigabit Ethernet and 802.11b/g WiFi connectivity, Builtin router and firewall...
Bad Hard drives are not hotswappable, Not designed for demanding business use...
Bottom line Freecoms DataTank Gateway WLAN is a stylish and well-built network drive suited to individuals and small offices. However, business users concerned primarily with data protection and business continuity may be left wanting...
73%
trustedreviews.com
Updated:
2011-09-26 09:05:54
Freecom's latest Data Tank certainly lives up to its name as this tiny desktop NAS appliance is endowed with a fine pair of 1TB SATA hard disks. It's nicely put together as well as the chassis is constructed of solid aluminium. However, there's much more...
70%
Country Distributor
United Kingdom 1 distributor(s)