location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FS DVD+/-RW 16x Double Layer, Black optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+/-RW 16x Double Layer, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23733
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Freecom FS DVD+/-RW 16x Double Layer, Black optical disc drive Internal :
The long product name of Freecom FS DVD+/-RW 16x Double Layer, Black optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD+/-RW 16x Double Layer, Internal IDE, Black
More>>>
Freecom FS DVD+/-RW 16x Double Layer, Black optical disc drive Internal:
The official description of Freecom FS DVD+/-RW 16x Double Layer, Black optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:
- Internal Hi-Speed DVD+/-RW Double Layer drive
- Stores up to 8.5 GB on one DVD
- Records up to 16 hours of video on a single double layer disc
- Single-sided : No need to turn the disc
- The ideal device to create and play movies,music,photos and data
- Interface: IDE/ATAPI

Short summary description Freecom FS DVD+/-RW 16x Double Layer, Black optical disc drive Internal:
This short summary of the Freecom FS DVD+/-RW 16x Double Layer, Black optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FS DVD+/-RW 16x Double Layer, Black, Black, Tray, 50000 h, 48x, 24x, 48x

Long summary description Freecom FS DVD+/-RW 16x Double Layer, Black optical disc drive Internal:
This is an auto-generated long summary of Freecom FS DVD+/-RW 16x Double Layer, Black optical disc drive Internal based on the first three specs of the first five spec groups.

Freecom FS DVD+/-RW 16x Double Layer, Black. Product colour: Black, Disc loading type: Tray. Mean time between failures (MTBF): 50000 h. CD write speed: 48x, CD rewrite speed: 24x. CD read speed: 48x. DVD drive average random access time: 140 ms, Access time: 120 ms

Design
Internal *
Yes
Product colour
Black
Disc loading type
Tray
Performance
Mean time between failures (MTBF)
50000 h
Writing speed
DVD write speed
16x
DVD rewrite speed
4x
CD write speed *
48x
CD rewrite speed
24x
Reading speed
DVD read speed
16x
CD read speed *
48x
Access time
DVD drive average random access time
140 ms
Access time
120 ms
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-30 - 60 °C
Weight & dimensions
Weight
1.1 kg
Packaging data
Package dimensions (WxDxH)
290 x 225 x 140 mm
Packaging content
Bundled software
Roxie Easy CD&DVD Creator DVD-Builder DVD-authoring & DVD-MAX
Other features
Media types supported
DVD+RW, DVD+R, DVD-RW, DVD-R, DVD+R9, CD-R, CD-RW, High Speed CD-RW, Mini-CD
Logical recording format
DVD-ROM, DVD-Video, DVD-R9, CD-DA, CD-ROM, CD-ROM XA, CD Extra, MP3 CDs, Mixed-ModeCD, VideoCD, PhotoCD, CD Bootable CD
Dimensions (WxDxH)
200 x 147 x 42 mm
Minimum RAM
64 MB
Minimum processor
Pentium II 450 MHz
Minimum storage drive space
0.146 GB
Safety
UL1950, CSA950, EN60950 HHS Class1, EN60825-1 Class1, EN55022, EN61000-3-2, EN61000-3-3, ENN50082-1
Compatible operating systems
Windows 2000/XP
Total storage capacity
8.5 GB
Logistics data
Harmonized System (HS) code
84717030
Brand Image Product code Product Stock Price from
Freecom FS DVD+/-RW 16x Double Layer, Grey optical disc drive Internal Freecom FS DVD+/-RW 16x Double Layer, Grey optical disc drive Internal
(show image)
23731 DVD+/-RW 16x Double Layer, Grey 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)