location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FHD-3 250GB U&F external hard drive 7200 RPM USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FHD-3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FHD-3 250GB U&F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22976
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years manufacturers warranty and unlimited free helpdesk support
Long product name Freecom FHD-3 250GB U&F external hard drive 7200 RPM USB 2.0 :
The long product name of Freecom FHD-3 250GB U&F external hard drive 7200 RPM USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FHD-3 250GB 7200rpm USB-2 & FireWire, SYNC button
More>>>
Freecom FHD-3 250GB U&F external hard drive 7200 RPM USB 2.0:
The official description of Freecom FHD-3 250GB U&F external hard drive 7200 RPM USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Fast and silent external hard drive with One Button Data Synchronization
- Robust, heat absorbing aluminium enclosure for optimal cooling
- New storage concept provides easy extension with future Freecom peripherals
- Can be positioned horizontally and vertically, using the supplied footstand
- Add additional storage capacity to your computer in seconds!
- Easy to install, small form factor, ideal for both home and office use
- High quality, sleek design, only 175 x 144 x 44 mm, easy to take with you
- Including award-winning Acronis True Image software
- Including Freecom software suite (password protection, sync, secure & zip, autorun)
Designed for:
- Data storage; use all your data like business information and digital photos,
videos, MP3’s and all other files directly from the drive
- File sharing; share all your important data between computers and networks
- Backup; protect your data against calamity, human errors and computer
viruses
- Archiving; archive all your data and lock up the drive safely for extra data
security
- Modularity; stack other modules (AV modules, Cardreader, Network
module) on top of each other

Short summary description Freecom FHD-3 250GB U&F external hard drive 7200 RPM USB 2.0:
This short summary of the Freecom FHD-3 250GB U&F external hard drive 7200 RPM USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FHD-3 250GB U&F, 250 GB, 2.0, 7200 RPM

Long summary description Freecom FHD-3 250GB U&F external hard drive 7200 RPM USB 2.0:
This is an auto-generated long summary of Freecom FHD-3 250GB U&F external hard drive 7200 RPM USB 2.0 based on the first three specs of the first five spec groups.

Freecom FHD-3 250GB U&F. HDD capacity: 250 GB. USB version: 2.0. HDD speed: 7200 RPM

Hard drive
HDD capacity *
250 GB
HDD speed *
7200 RPM
Type
HDD
Storage drive average seek time
8.5 ms
Storage drive buffer size
8 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
FireWire 400
Yes
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Width
140 mm
Depth
175 mm
Weight & dimensions
Height
48 mm
Weight *
950 g
Packaging data
Cables included
USB
Logistics data
Products per pallet
108 pc(s)
Other features
Average latency
4.17 ms
HDD transfer rate
480 Mbit/s
Internal
No
Mac compatibility
Yes
Mean time between failures (MTBF)
50000 h
Minimum RAM
64 MB
Package dimensions (WxDxH)
225 x 310 x 140 mm
Track to track seek time
0.8 ms
Dimensions (WxDxH)
140 x 175 x 48 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-09-20 01:29:10
Uk has collected 2 expert reviews for Freecom FHD-3 250GB U&F external hard drive 7200 RPM USB 2.0 and the average expert rating is 47 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
47%
Source Review comments Score
alphr.com
Updated:
2013-09-20 01:29:10
As prices continue to fall in a competitive market, we take a look at the latest crop of devices for backup and storage Picture 4 Whether you simply need extra storage space or a large-capacity disk to back up your existing files, an external hard dis...
33%
Brand Image Product code Product Stock Price from
Freecom FHD-3 320GB external hard drive 7200 RPM USB 2.0 Aluminium Freecom FHD-3 320GB external hard drive 7200 RPM USB 2.0 Aluminium
(show image)
26128 FHD-3 320GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-3 500GB USB 2.0 & FireWire external hard drive 7200 RPM Aluminium Freecom FHD-3 500GB USB 2.0 & FireWire external hard drive 7200 RPM Aluminium
(show image)
25662 FHD-3 500GB USB 2.0 & FireWire 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-3 250GB USB external hard drive 7200 RPM 3.5" 2.0 Aluminium Freecom FHD-3 250GB USB external hard drive 7200 RPM 3.5" 2.0 Aluminium
(show image)
22972 FHD-3 250GB USB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-3 160GB USB 2.0 external hard drive 7200 RPM 3.5" Aluminium Freecom FHD-3 160GB USB 2.0 external hard drive 7200 RPM 3.5" Aluminium
(show image)
22617 FHD-3 160GB USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)