location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom USBCardTM PRO 1GB USB flash drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USBCardTM PRO 1GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22897
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two years manufacturers warranty and unlimited free helpdesk support
Long product name Freecom USBCardTM PRO 1GB USB flash drive :
The long product name of Freecom USBCardTM PRO 1GB USB flash drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Freecom USBCardTM PRO - 1GB, USB2.0, Water resistant
More>>>
Freecom USBCardTM PRO 1GB USB flash drive:
The official description of Freecom USBCardTM PRO 1GB USB flash drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For professional users who value their data as much
as their money, who carry it along wherever they go,
and who expect the most of ease-of-use while
accessing their files, the Freecom USBCardTM offers the
best in data reliability, speed and comfort.

The most accepted form factor worldwide, that of a credit card, has been used to create a storage device in which a USB cable has been integrated. The cable can be clicked out when files have to be accessed, and folded away when you slide the Freecom USBCardTM in your wallet. The Freecom USBCardTM powers itself , no use for extra cables or power adapters !

Comfort of carrying along is one important aspect. But professional users also need high speeds of data transfer. They need reliability, robustness and
resistance to water. And the ability to label your storage card with your own name. A design to be proud of. This product has been tested thoroughly and against the highest standards, making sure the product is
strong, fast, and reliable.



• USB-connectable storage device with the smartest form factor !

Carry your data with you in your wallet. Access it by just clicking out the
USB cable, plugging into your computer. No drivers needed.

• Highest read- and write speeds in the market

Why wait until you can access or store your files longer than you have to ?

• Stronger and elegant magnesium alloy design

Using a magnesium alloy means ultimate strength under all types of situations,
but also delivers a stylish and appealing metallic look.

• Water resistant

Because all inner electrical parts are shielded from water, accidents or usage
situations involving water will not affect your precious data.

• Personalized

Personalized sticker to write down your name or signature.

Short summary description Freecom USBCardTM PRO 1GB USB flash drive:
This short summary of the Freecom USBCardTM PRO 1GB USB flash drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom USBCardTM PRO 1GB, 1 GB, 14 MB/s, 20 g

Long summary description Freecom USBCardTM PRO 1GB USB flash drive:
This is an auto-generated long summary of Freecom USBCardTM PRO 1GB USB flash drive based on the first three specs of the first five spec groups.

Freecom USBCardTM PRO 1GB. Capacity: 1 GB, Read speed: 14 MB/s, Write speed: 11 MB/s. Weight: 20 g

Performance
Capacity *
1 GB
Read speed
14 MB/s
Write speed
11 MB/s
Data retention
10 year(s)
Weight & dimensions
Weight
20 g
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Other features
Dimensions (WxDxH)
3.9 x 85.5 x 54 mm
Country Distributor
United Kingdom 1 distributor(s)