location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Classic Hard Drive 120GB USB-2 external hard drive 7200 RPM 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Hard Drive 120GB USB-2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22705
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two years manufacturers warranty, free helpdesk support
Long product name Freecom Classic Hard Drive 120GB USB-2 external hard drive 7200 RPM 2.0 :
The long product name of Freecom Classic Hard Drive 120GB USB-2 external hard drive 7200 RPM 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Classic HD 120GB USB 2.0 - external USB-2 Hard Drive, 120 GB
More>>>
Freecom Classic Hard Drive 120GB USB-2 external hard drive 7200 RPM 2.0:
The official description of Freecom Classic Hard Drive 120GB USB-2 external hard drive 7200 RPM 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Freecom Classic Hard Drive 120 GB


• Fast, low noise external USB-2 Hard Drive

• The easiest way to add and manage extra storage capacity to your
computer

• Hot swappable, no need to turn off your computer

• No device ID's or terminations to worry about

• High quality, sleek design, only 7,99 x 4,6 x 1,29 inch, easy to take
with you

Designed for:

• Data storage; use all your data, like business information and digital
photos, videos, MP3s and all other files directly from the drive

• File sharing; share all your important data between computers and networks

• Backup; protect all your data against calamity, human errors and
virus infections

• Archiving; archive all your data and lock up drive for extra data
security

• Installations; copy all your software on multiple PCs

Short summary description Freecom Classic Hard Drive 120GB USB-2 external hard drive 7200 RPM 2.0:
This short summary of the Freecom Classic Hard Drive 120GB USB-2 external hard drive 7200 RPM 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Classic Hard Drive 120GB USB-2, 120 GB, 2.0, 7200 RPM

Long summary description Freecom Classic Hard Drive 120GB USB-2 external hard drive 7200 RPM 2.0:
This is an auto-generated long summary of Freecom Classic Hard Drive 120GB USB-2 external hard drive 7200 RPM 2.0 based on the first three specs of the first five spec groups.

Freecom Classic Hard Drive 120GB USB-2. HDD capacity: 120 GB. USB version: 2.0. HDD speed: 7200 RPM

Hard drive
HDD capacity *
120 GB
HDD speed *
7200 RPM
Type
HDD
Storage drive buffer size
2 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Weight & dimensions
Weight *
640 g
Other features
Average latency
4.2 ms
Other features
I/O ports
USB
Internal
No
Minimum system requirements
PC: Pentium-II 233MHz or higher, 64MB RAM, CD-ROM drive Windows 98SE/ME/2000/XP Available USB port(USB 2.0 or USB 1.1) Internet access for latest driver download, online manual and online warranty registration
Power requirements
Voltage Adapter 200~240VAC, automatic power ON-OFF function
Read seek time
9 ms
Special features
Hot swappable,no need to turn off your computer
Track to track seek time
0.8 ms
Write seek time
9 ms
Compatible operating systems
Windows 98SE/ME/2000/XP
Dimensions (WxDxH)
203 x 117 x 33 mm
Country Distributor
United Kingdom 1 distributor(s)