X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+ -RW 8x4x12 40x24x40 int
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21987
Category :
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 06 Dec 2015 18:07:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7832
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
  Leaflet(0.2MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Free helpdesk support, 2 years manufactures warranty
Long product name Freecom DVD+ -RW 8x4x12 40x24x40 int:
The short editorial description of Freecom DVD+ -RW 8x4x12 40x24x40 int
DVD+/-RW 8x white - 8x DVD+R, 4x DVD-R, 4x DVD+RW, 2x DVD-RW, 12x DVD, 32x CD-R, 16x CD-RW, 40x CD-ROM
Short summary description Freecom DVD+ -RW 8x4x12 40x24x40 int:
This short summary of the Freecom DVD+ -RW 8x4x12 40x24x40 int data-sheet is auto-generated and uses the product title and the first six key specs.
Freecom DVD+ -RW 8x4x12 40x24x40 int, 10 - 90%, The minimum system requirements for the drive and complementary software: PC with Windows 98SE/ME/20, Tray, 5 - 45 °C, Disc At Once, Session At once, Track At Once, Multi-Session, PacketWrite. This drive can not record , 147 x 200 x 42 mm
Long summary description Freecom DVD+ -RW 8x4x12 40x24x40 int:
This is an auto-generated long summary of Freecom DVD+ -RW 8x4x12 40x24x40 int based on the first three specs of the first five spec groups.
Freecom DVD+ -RW 8x4x12 40x24x40 int. Disc loading type: Tray. CD write speed: 32x, CD rewrite speed: 16x. CD read speed: 40x. Access time: 140 ms. Weight: 1.1 kg
Freecom DVD+ -RW 8x4x12 40x24x40 int Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.