location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FHD-2 PRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FHD-2 Pro 2.5" Mobile Hard Drive 40GB USB-2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21842
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years manufacturers warranty and unlimited helpdesk support
Long product name Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Silver :
The long product name of Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FHD-2 Pro 60GB Mobile Hard Drive USB-2, SYNC button
More>>>
Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Silver:
The official description of Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One button data-synchronization!
If you frequently work on files away from your main computer (using your home PC or your notebook on the road, for example), you can use the SYNC button together with the Freecom SYNC software (uses Microsoft Briefcase) to synchronize files when you have finished working on them. When you reconnect your FHD-2 PRO to your main computer and press the SYNC button, the Freecom SYNC software
automatically detects if files have been changed and prompts you to update these files on your computer or network to the modified versions. You’ll always have the latest information you need!

Key features:
- Compact, robust aluminum design for mobile computing
applications
- The easiest way to add extra storage capacity to your computer
- Comes with award winning Acronis True Image Software
- Fast installation without rebooting
- No device ID's or terminations to worry about
- High quality, metal design, only 127 x 79 x 15mm

Short summary description Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Silver:
This short summary of the Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2, 40 GB, 2.5", 2.0, 4200 RPM, Silver

Long summary description Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Silver:
This is an auto-generated long summary of Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Silver based on the first three specs of the first five spec groups.

Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2. HDD capacity: 40 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 4200 RPM. Product colour: Silver

Hard drive
HDD capacity *
40 GB
HDD speed *
4200 RPM
HDD size *
2.5"
Type
HDD
Storage drive average seek time
12 ms
Storage drive buffer size
2 MB
Ports & interfaces
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
Features
Product colour *
Silver
Power
Bus powered *
USB
Operational conditions
Operating temperature (T-T)
5 - 60 °C
Operating shock
175 G
Weight & dimensions
Width
127 mm
Weight & dimensions
Depth
79 mm
Height
15 mm
Weight *
175 g
Packaging data
Bundled software
Acronis True Image SYNC Application
Logistics data
Products per pallet
630 pc(s)
Other features
Average latency
7.14 ms
Compatibility
UDMA/EIDE
Internal
No
Mac compatibility
Yes
Mean time between failures (MTBF)
50000 h
Minimum processor
Pentium-II 233MHz
Minimum RAM
64 MB
Minimum system requirements
CD-ROM drive
Non-operating shock
800 G
Package dimensions (WxDxH)
218 x 157 x 60 mm
Track to track seek time
2 ms
Compatible operating systems
Windows 98SE/Me/2000/XP Mac OS 9 +
Source Testseek summary Average rating
Reviews
Updated:
2013-09-20 01:29:04
Uk has collected 5 expert reviews for Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2013-09-20 01:29:02
Weighing in at just 175g (thats around six ounces in old money), the FHD-2 Pro is also impressively slimline, measuring 127 x 79 x 15mm. Attractively finished in aluminium casework, the only protuberance is an illuminated button towards the rear which...
Good Strong performance, Great looks...
Bad None to be found...
Bottom line Weighing in at just 175g (thats around six ounces in old money), the FHD-2 Pro is also impressively slimline, measuring 127 x 79 x 15mm. Attractively finished in aluminium casework, the only protuberance is an illuminated button towards the rear which...
90%
techtree.com
Updated:
2013-09-20 01:29:01
Backup drives have traditionally been large and unattractive. But because of the rising capacities of smaller-form-factor hard drives, we have smaller external drives today that boast of the capabilities of large backup drives. The Freecom FHD-2 PRO is...
Good Slim and sleek, Sync button, good backup and sync software.
Bad Expensive, Average performance.
Bottom line We used benchmarking tools such as HDTach, HD Tune, and SiSoft Sandra Professional Business XIIc to gauge the drives performance. HDTach RW 3.0.1.0 is a low-level test that does not require the hard drive to have a file system.
60%
Cdrinfo.com
Updated:
2013-09-20 01:29:03
Freecom Technologies is the leading manufacturer of portable/mobile products, aiming to make things easier for users that want to transport their important data anywhere. Freecom users already know the wide range of storage solutions the company has t...
Good Very small, easy to carry in a pocket, Stylish aluminum cover, SYNC button to easily execute simple synchronization, 2 year warranty, Does not need external power supply, Very cool and quite while reading/writing, Complete retail package, Supports USB2.0...
Bad Average performance, Does not support firewire IEE1394 interface...
Bottom line Freecom is well known for producing innovative products to help make users lives easier. There is a large series of devices to support notebook users and their latest external hard drive, the FHD-2 Pro, comes to meet users needs when it comes to smal...
0%
v3.co.uk
Updated:
2013-09-20 01:29:04
If design is key to you this smart looking hard drive could be for you.
60%
Brand Image Product code Product Stock Price from
Freecom FHD-2 PRO 80GB Mobile Hard Drive USB-2 external hard drive 100 GB 4200 RPM 2.5" 2.0 Black Freecom FHD-2 PRO 80GB Mobile Hard Drive USB-2 external hard drive 100 GB 4200 RPM 2.5" 2.0 Black
(show image)
24794 FHD-2 Pro 80GB Mobile Hard Drive USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-2 PRO 2.5" Mobile Hard Drive 120GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Silver Freecom FHD-2 PRO 2.5" Mobile Hard Drive 120GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Silver
(show image)
25661 FHD-2 Pro 2.5" Mobile Hard Drive 120GB USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Black Freecom FHD-2 PRO 2.5" Mobile Hard Drive 40GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Black
(show image)
24791 FHD-2 Pro 2.5" Mobile Hard Drive 40GB USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-2 PRO 60GB Mobile Hard Drive USB-2 external hard drive 4200 RPM 2.5" 2.0 Freecom FHD-2 PRO 60GB Mobile Hard Drive USB-2 external hard drive 4200 RPM 2.5" 2.0
(show image)
24792 FHD-2 Pro 60GB Mobile Hard Drive USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-2 PRO 80GB Mobile Hard Drive USB-2 external hard drive 4200 RPM 2.5" 2.0 Black Freecom FHD-2 PRO 80GB Mobile Hard Drive USB-2 external hard drive 4200 RPM 2.5" 2.0 Black
(show image)
24793 FHD-2 Pro 80GB Mobile Hard Drive USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-2 PRO 2.5" Mobile Hard Drive 100GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Silver Freecom FHD-2 PRO 2.5" Mobile Hard Drive 100GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Silver
(show image)
23999 FHD-2 Pro 2.5" Mobile Hard Drive 100GB USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Silver Freecom FHD-2 PRO 2.5" Mobile Hard Drive 60GB USB-2 external hard drive 4200 RPM 2.5" 2.0 Silver
(show image)
21843 FHD-2 Pro 2.5" Mobile Hard Drive 60GB USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-2 PRO 80GB external hard drive 4200 RPM 2.5" USB 2.0 Silver Freecom FHD-2 PRO 80GB external hard drive 4200 RPM 2.5" USB 2.0 Silver
(show image)
21844 FHD-2 Pro 80GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)