X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ValueLoader VS-1280 - 640GB - 1.28 TB (8 x 80-160GB)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21542
Category :
Storage device which contains one or more tape drive, a number of slots to hold tape cartridges, a barcode reader to identify tape cartridges and an automated method for loading tapes. A tape library with one drive is known as an auto loader.
tape auto loaders & libraries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Feb 2011 17:52:29
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6680
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: All TapeWare ValueLoadersTM with 3 years express exchange warranty
Long product name Freecom ValueLoader VS-1280 - 640GB - 1.28 TB (8 x 80-160GB):
The short editorial description of Freecom ValueLoader VS-1280 - 640GB - 1.28 TB (8 x 80-160GB)
ValueLoader VS-1280 - 640GB - 1.28 TB (8 x 80-160GB), 28.8 - 57.6 GB/h. Featured drive: DLT-VS160
Short summary description Freecom ValueLoader VS-1280 - 640GB - 1.28 TB (8 x 80-160GB):
This short summary of the Freecom ValueLoader VS-1280 - 640GB - 1.28 TB (8 x 80-160GB) data-sheet is auto-generated and uses the product title and the first six key specs.
Freecom ValueLoader VS-1280 - 640GB - 1.28 TB (8 x 80-160GB), 419 x 609 x 84 mm, 8 cartridges DLT / LTO. Sequential or random cartridge, Performance in GB/Hr (native/compressed): 28.8 / 57.6, 20 - 80%, 10 - 40 °C
Long summary description Freecom ValueLoader VS-1280 - 640GB - 1.28 TB (8 x 80-160GB):
This is an auto-generated long summary of Freecom ValueLoader VS-1280 - 640GB - 1.28 TB (8 x 80-160GB) based on the first three specs of the first five spec groups.
Freecom ValueLoader VS-1280 - 640GB - 1.28 TB (8 x 80-160GB). Native capacity: 640 GB, Compressed capacity: 1280 GB, Media types supported: 8 cartridges DLT / LTO. Sequential or random cartridge. Supported data transfer rates: Performance in GB/Hr (native/compressed): 28.8 / 57.6. Dimensions (WxDxH): 419 x 609 x 84 mm, Weight: 15 kg
Freecom ValueLoader VS-1280 - 640GB - 1.28 TB (8 x 80-160GB) Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.