location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom DISKWARE 720GB TOWER 540-720GB ULTRA2SCSI A4T disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DISKWARE 720GB TOWER 540-720GB ULTRA2SCSI A4T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20595
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years warranty with 1 year Advanced Replacement Service (ARS).
Long product name Freecom DISKWARE 720GB TOWER 540-720GB ULTRA2SCSI A4T disk array :
The long product name of Freecom DISKWARE 720GB TOWER 540-720GB ULTRA2SCSI A4T disk array. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RAID Disk Array on Ultra 2 SCSI
More>>>
Freecom DISKWARE 720GB TOWER 540-720GB ULTRA2SCSI A4T disk array:
The official description of Freecom DISKWARE 720GB TOWER 540-720GB ULTRA2SCSI A4T disk array as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Low-cost desktop harddisk system
RAID Disk Array on Ultra 2 SCSI
Capacity: 540 GB in RAID 5, 720 GB native
Data Transfer Rate: Up to 80 MB/s
Supports JBOD, RAID 0, 1 , 0+1, 3 & 5
Operating System independent.

Short summary description Freecom DISKWARE 720GB TOWER 540-720GB ULTRA2SCSI A4T disk array:
This short summary of the Freecom DISKWARE 720GB TOWER 540-720GB ULTRA2SCSI A4T disk array data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom DISKWARE 720GB TOWER 540-720GB ULTRA2SCSI A4T, 6 kg

Long summary description Freecom DISKWARE 720GB TOWER 540-720GB ULTRA2SCSI A4T disk array:
This is an auto-generated long summary of Freecom DISKWARE 720GB TOWER 540-720GB ULTRA2SCSI A4T disk array based on the first three specs of the first five spec groups.

Freecom DISKWARE 720GB TOWER 540-720GB ULTRA2SCSI A4T. Weight: 6 kg

Storage
RAID levels
1, 0+1, JBOD
Drive device, buffer size
64 MB
Compressed capacity
540 GB
Native capacity
720 GB
Design
Internal
No
Power
Power supply unit (PSU) capacity
200 W
Weight & dimensions
Weight
6 kg
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Other features
I/O ports
2x 68 pin high density SCSI
Power requirements
110/220 V, 50/60 gz
Interface
Ultra2 SCSI
Dimensions (WxDxH)
165 x 285 x 290 mm
Sustained data rate
80 MB/s
Built-in processor
i80303