Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom LTO drive Tapeware LTO-215I Ultrium HalfHeight 5 25" int. Kit 100-200 Internal 100GB tape drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO drive Tapeware LTO-215I Ultrium HalfHeight 5 25" int. Kit 100-200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15824
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
tape drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11100
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Full 3 years express exchange warranty
Long product name Freecom LTO drive Tapeware LTO-215I Ultrium HalfHeight 5 25" int. Kit 100-200 Internal 100GB tape drive :
The short editorial description of Freecom LTO drive Tapeware LTO-215I Ultrium HalfHeight 5 25" int. Kit 100-200 Internal 100GB tape drive

Freecom TapeWare LTO 215i - Internal; 100-200 GB; 7.5-15 MB/sec; LVD/SE with Ultra 2 SCSI
More>>>

Freecom LTO drive Tapeware LTO-215I Ultrium HalfHeight 5 25" int. Kit 100-200 Internal 100GB tape drive:
The official marketing text of Freecom LTO drive Tapeware LTO-215I Ultrium HalfHeight 5 25" int. Kit 100-200 Internal 100GB tape drive as supplied by the manufacturer
Freecom LTO 215i/215es

Based on leading HPs technology. Up to 200 GB capacity with hardware Data compression on a single cartridge. Up to 15 MB/s. data transfer rate. Complete Kits including Media, TapeWare Backup Software. Internal and external 5,25" half height solution. One-Button Disaster Recovery. Tape AlertTM for worry free backup. 250.000 hrs MTBF at a 100% duty cycle. Active internal head cleaner. Read-while-write feature automatically verifies written data and rewrites data written to bad areas of tape. Up to 12,5 % (one full track) of recoreded bits can be lost or unreadable and the data will still be recovered. Support of nearly all operating systems and platforms such as Windows (NT), NetWare, Linux,MAC OS, Unix, Sun Solaris, Silicon Graphics, IBM AIX.
Short summary description Freecom LTO drive Tapeware LTO-215I Ultrium HalfHeight 5 25" int. Kit 100-200 Internal 100GB tape drive:
This short summary of the Freecom LTO drive Tapeware LTO-215I Ultrium HalfHeight 5 25" int. Kit 100-200 Internal 100GB tape drive data-sheet is auto-generated and uses the product title and the first six key specs.
Freecom LTO drive Tapeware LTO-215I Ultrium HalfHeight 5 25" int. Kit 100-200, Ultrium Generation 1, Ultra II SCSI, LVD, Multi Mode, Windows (NT), NetWare, Linux,MAC OS, Unix, Sun Solaris, Silicon Graphics, IBM AIX, 100 GB, 200 GB, Metal Particle
Long summary description Freecom LTO drive Tapeware LTO-215I Ultrium HalfHeight 5 25" int. Kit 100-200 Internal 100GB tape drive :

Freecom LTO drive Tapeware LTO-215I Ultrium HalfHeight 5 25" int. Kit 100-200. Logical recording format: Ultrium Generation 1, Interface: Ultra II SCSI, LVD, Multi Mode, Compatible operating systems: Windows (NT), NetWare, Linux,MAC OS, Unix, Sun Solaris, Silicon Graphics, IBM AIX. Native capacity: 100 GB, Compressed capacity: 200 GB, Media types supported: Metal Particle. Supported data transfer rates: Transfer Rate 7,5 MB/s native,15 MB/s with hardware data compression. Form factor: 5.25" x 1/2H. Power requirements: Standby w/o Cartridge 5W, Standby with Cartridge 12W, Operating Average 20W, Operating Peak 35 W

This is an auto-generated long summary of Freecom LTO drive Tapeware LTO-215I Ultrium HalfHeight 5 25" int. Kit 100-200 Internal 100GB tape drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Logical recording format
Logical recording format type.
Ultrium Generation 1
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ultra II SCSI, LVD, Multi Mode
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows (NT), NetWare, Linux,MAC OS, Unix, Sun Solaris, Silicon Graphics, IBM AIX
Storage
Native capacity *
Actual medium capacity without applying compression.
100 GB
Compressed capacity *
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
200 GB
Media types supported
The types of media which can be used with this product.
Metal Particle
Data transmission
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
Transfer Rate 7,5 MB/s native,15 MB/s with hardware data compression
Design
Internal *
The product is built in.
Yes
Form factor
The shape or design of the product.
5.25" x 1/2H
Power
Power requirements
Standby w/o Cartridge 5W, Standby with Cartridge 12W, Operating Average 20W, Operating Peak 35 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.5 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
TapeWare Software - Backs up server or workstation
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
41.45 x 146 x 221 mm
I/O ports
An interface on a device to which you can connect another device.
Integrated Connector (high density 68 pin SCSI, power, jumpers)
Brand Image Product code Product Stock Price from
Freecom TapeWare LTO -448i Internal 200GB tape drive Freecom TapeWare LTO -448i Internal 200GB tape drive
(show image)
25106 TapeWare LTO-448i  — 
X