Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Traveller II Premium DVD 8x24 optical disc drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Traveller II Premium DVD 8x24
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15202
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15188
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 09 Aug 2017 17:30:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Freecom Traveller II Premium DVD 8x24 optical disc drive :
The short editorial description of Freecom Traveller II Premium DVD 8x24 optical disc drive

Freecom Traveller II Premium DVD 8x24
More>>>

Freecom Traveller II Premium DVD 8x24 optical disc drive:
The official marketing text of Freecom Traveller II Premium DVD 8x24 optical disc drive as supplied by the manufacturer
Compatibility - PC
Short summary description Freecom Traveller II Premium DVD 8x24 optical disc drive:
This short summary of the Freecom Traveller II Premium DVD 8x24 optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.
Freecom Traveller II Premium DVD 8x24, 0.125 MB, 24x, 160 ms, 450 g, Photo CD, Video CD, CD-ROM, 145 x 145 x 17 mm
Long summary description Freecom Traveller II Premium DVD 8x24 optical disc drive :

Freecom Traveller II Premium DVD 8x24. Drive device, buffer size: 0.125 MB. CD read speed: 24x. Access time: 160 ms. Weight: 450 g. Media types supported: Photo CD, Video CD, CD-ROM, Dimensions (WxDxH): 145 x 145 x 17 mm

This is an auto-generated long summary of Freecom Traveller II Premium DVD 8x24 optical disc drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Internal *
The product is built in.
No
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
0.125 MB
Reading speed
CD read speed *
24x
DVD read speed
8x
Access time
Access time
160 ms
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
450 g
Other features
Media types supported
The types of media which can be used with this product.
Photo CD, Video CD, CD-ROM
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
145 x 145 x 17 mm
I/O ports
An interface on a device to which you can connect another device.
1 x USB - mini USB type A ¦ 1 x IEEE 1394 (FireWire) 1 x PC Card
X