X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD/DVD ThinServer 100SS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15169
Category :
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:30:37
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10614
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
  Leaflet(0.2MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 Years warranty after registration
Long product name Freecom CD/DVD ThinServer 100SS:
The short editorial description of Freecom CD/DVD ThinServer 100SS
CD/DVD ThinServer 100 single SCSI
Short summary description Freecom CD/DVD ThinServer 100SS:
This short summary of the Freecom CD/DVD ThinServer 100SS data-sheet is auto-generated and uses the product title and the first six key specs.
Freecom CD/DVD ThinServer 100SS, 310 x 200 x 160 mm, Ethernet: IEEE802.2, IEEE802.3, SNAP, DIX and Ethernet II frame types simultaneously
Long summary description Freecom CD/DVD ThinServer 100SS:
This is an auto-generated long summary of Freecom CD/DVD ThinServer 100SS based on the first three specs of the first five spec groups.
Freecom CD/DVD ThinServer 100SS. Storage drive capacity: 36 GB, Hard drive speed: 7200 RPM. Processor frequency: 0.1 GHz. Internal RAM: 0.03125 GB, Flash memory: 4 MB. Power consumption (typical): 80 W. Dimensions (WxDxH): 310 x 200 x 160 mm, Networking features: Ethernet: IEEE802.2, IEEE802.3, SNAP, DIX and Ethernet II frame types simultaneously
Freecom CD/DVD ThinServer 100SS Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.