Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Traveller II DVD 8x24 grey PCMCIA optical disc drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Traveller II DVD 8x24 grey PCMCIA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15156
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11173
This statistic is based on the 73886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72182 free Open Icecat users .
Info modified on: 09 Aug 2017 17:30:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Freecom Traveller II DVD 8x24 grey PCMCIA optical disc drive :
The short editorial description of Freecom Traveller II DVD 8x24 grey PCMCIA optical disc drive

Freecom Traveller II+ DVD-ROM 8x/24
More>>>

Freecom Traveller II DVD 8x24 grey PCMCIA optical disc drive:
The official marketing text of Freecom Traveller II DVD 8x24 grey PCMCIA optical disc drive as supplied by the manufacturer
Super small external 8x24 DVD-ROM.
Only 1,7 cm (0.7") high, barely larger than a CD and it fits in your pocket!
Upgrade your Notebook or Computer with this small and beautifully designed Traveller II.
Read your own DVD-ROM, DVD-R, Data CDs, Audio CDs, Video CDs, MP3 CDs, AAC CDs and WMA CDs.
The integrated battery pack is automatically recharged when the unit is plugged into the mains, and when the unit is connected via the PCCard Cable.
Including connection cable for USB 2.0 and PCCard (32 bit CardBus).
A FireWire connection cable is optional available.
Short summary description Freecom Traveller II DVD 8x24 grey PCMCIA optical disc drive:
This short summary of the Freecom Traveller II DVD 8x24 grey PCMCIA optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.
Freecom Traveller II DVD 8x24 grey PCMCIA, 0.125 MB, 24x, 100 ms, All DVD-ROMs, DVD-Video, DVD-R, CD-DA, CD-ROM, CD-RW, MP3 CDs, CD-Extra, 145 x 145 x 17 mm, Microsoft Windows 3.x, Microsoft Windows 95, Microsoft Windows NT 4.0, Microsoft Windows 98 Second...
Long summary description Freecom Traveller II DVD 8x24 grey PCMCIA optical disc drive :

Freecom Traveller II DVD 8x24 grey PCMCIA. Drive device, buffer size: 0.125 MB. CD read speed: 24x. Access time: 100 ms. Media types supported: All DVD-ROMs, DVD-Video, DVD-R, CD-DA, CD-ROM, CD-RW, MP3 CDs, CD-Extra, Dimensions (WxDxH): 145 x 145 x 17 mm, Compatible operating systems: Microsoft Windows 3.x, Microsoft Windows 95, Microsoft Windows NT 4.0, Microsoft Windows 98 Second...

This is an auto-generated long summary of Freecom Traveller II DVD 8x24 grey PCMCIA optical disc drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Internal *
The product is built in.
No
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
0.125 MB
Reading speed
CD read speed *
24x
DVD read speed
8x
Access time
Access time
100 ms
Other features
Media types supported
The types of media which can be used with this product.
All DVD-ROMs, DVD-Video, DVD-R, CD-DA, CD-ROM, CD-RW, MP3 CDs, CD-Extra
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
145 x 145 x 17 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 3.x, Microsoft Windows 95, Microsoft Windows NT 4.0, Microsoft Windows 98 Second Edition / Windows ME, Microsoft Windows 2000 / XP
I/O ports
An interface on a device to which you can connect another device.
1 x PC Card - Type II
X